EN
  • EN
  • DE

SN65LVDS22PWR

Part No SN65LVDS22PWR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description DUAL MULTIPLEXED LVDS REPEATERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Buffer, Multiplexer
Input LVDS
Output LVDS
Data Rate (Maximum) 250Mbps
Delay Time 4.0ns
Capacitance - Input 3pF
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 13mA
Operating Temperature Range -40°C ~ 85°C
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1252902-SN65LVDS22PWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN65LVDS22
Introduction Date March 01, 2005
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN65LVDS22PWR CAD Model

Description

The SN65LVDS22PWR is a robust, high-speed differential line driver designed and manufactured by Texas Instruments. This device is part of TI's interface family and is primarily used for LVDS (Low-Voltage Differential Signaling) applications. The SN65LVDS22PWR is engineered to deliver high-speed data transmission with minimal electromagnetic interference (EMI) and reduced power consumption, making it an ideal choice for a wide range of communication and networking applications.

Key Features

  • High-Speed Data Transmission: The SN65LVDS22PWR is capable of operating at significant speeds, which makes it suitable for rapidly transmitting data over long distances without compromising signal integrity.
  • Low-Voltage Operation: With its low-voltage signaling, the device ensures reduced power consumption and minimizes the risk of damaging sensitive components in the signal path.
  • Differential Signaling: The use of differential signaling allows for higher noise immunity and is less susceptible to electromagnetic interference, a critical feature in complex electronic environments.
  • Interoperability: It is compatible with other LVDS, LVPECL, and CML drivers and receivers, offering flexibility in designing systems and ensuring interoperability with existing infrastructure.
  • Robust Protection: The device features over-temperature protection and is designed to be robust against electrical overstress, ensuring long-term reliability and stability.

Applications

The SN65LVDS22PWR's high-speed data handling capabilities make it suitable for a variety of applications including:

  • Point-to-point baseband data transmission
  • Clock distribution networks
  • Networking equipment and telecommunications
  • High-speed digital video interfaces
  • Computer peripheral interfacing

Technical Specifications

The SN65LVDS22PWR comes in a TSSOP package and operates over a wide temperature range. It is designed to meet or exceed the requirements of the ANSI TIA/EIA-644-A standard. The device's power-efficient design and ESD protection make it a reliable choice for engineers and designers looking for a high-performance LVDS solution.

Ordering Information

To order the SN65LVDS22PWR or to request samples, visit the Texas Instruments website or contact an authorized distributor. Ensure to refer to the latest datasheets for the most detailed and accurate information on the product.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $8.2684
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Lowest to $10.9440
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $19.6200
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC REDRIVER SAS/SATA 4CH 54WQFN
Lowest to $23.4304
Texas Instruments
Lowest to $23.9243
Texas Instruments
IC MULTIPLEXER LVDS 4CH 48WQFN
Lowest to $10.1448
Texas Instruments
LOW EMISSIONS, FULL/LOW SPEED IS
Lowest to $10.5564
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $2.7787

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6839 $51.5746
34+ $3.0227 $102.7718
52+ $2.9283 $152.2716
71+ $2.8338 $201.1998
92+ $2.7394 $252.0248
123+ $2.4560 $302.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,270 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess