EN
  • EN
  • DE

SN65LVDS122EVM

Part No SN65LVDS122EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MOD FOR SN65LVDS122
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards
Features SN65LVDS122 LVDS, Crosspoint Switch/Multiplexer Interface Evaluation Board
Manufacturer Texas Instruments
Package Bulk
Family Name 65LVDS122
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8473.30.1180
Other Part Number -SN65LVDS122EVM-ND, -296-20541, 296-20541, 296-20541-NDR, SN65LVDS122EVM-ND, SN65LVDS122EVM-NDR, -SN65LVDS122EVM-NDR, -296-20541-ND
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917299-SN65LVDS122EVM
Ultra Librarian 3D Model Ultra Librarian SN65LVDS122EVM CAD Model

Description

SN65LVDS122EVM: High-Speed Differential Line Receiver Evaluation Module

The SN65LVDS122EVM from Texas Instruments is a state-of-the-art evaluation module designed to demonstrate the performance and capabilities of the SN65LVDS122, a dual high-speed differential line receiver. This evaluation module is an excellent tool for engineers and designers to explore the features of the SN65LVDS122, which is optimized for balanced data transmission over controlled impedance media of approximately 100 ohms. The device is capable of handling high-speed data transmission while maintaining signal integrity, making it an ideal choice for a wide range of applications including telecommunications, computing, and industrial markets.

Key Features and Benefits

  • High-Speed Data Transmission: The SN65LVDS122 is capable of operating at significant speeds, making the EVM suitable for testing in high-speed data environments.
  • Differential Inputs: The device features differential line inputs that accept low-voltage differential signals (LVDS), providing robust data transmission with reduced electromagnetic interference (EMI).
  • Low Power Consumption: Designed for efficiency, the SN65LVDS122 offers low power dissipation, which is critical for power-sensitive applications.
  • Wide Operating Range: The EVM operates over a wide range of supply voltages and temperatures, ensuring reliability and performance under various conditions.
  • Easy to Use: The SN65LVDS122EVM comes with user-friendly features, including edge-mounted SMA connectors for straightforward interfacing with test equipment.

Applications

The SN65LVDS122EVM is suitable for evaluating the SN65LVDS122 in applications such as:

  • Telecommunications infrastructure
  • High-speed data acquisition systems
  • Networking equipment and switches
  • Industrial control and automation

With its robust design and comprehensive feature set, the SN65LVDS122EVM provides a convenient platform for testing and validating the performance of the SN65LVDS122 receiver. Whether for prototyping or for educational purposes, this evaluation module is an indispensable tool for any electronics lab or development team working with high-speed differential data transmission technologies.

For more information, technical specifications, and support resources, visit the Texas Instruments website to access detailed data sheets, application notes, and user guides related to the SN65LVDS122EVM.

You May Also Be Interested in

NKK Switches
EVAL BOARD FOR IS01DBFRGB
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us
NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess