EN
  • EN
  • DE

SN65LVDM31D

Part No SN65LVDM31D
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description HIGH-SPEED DIFFERENTIAL LINE DRIVER | IC HIGH DIFF LINE DRIVER 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Driver
Number of Drivers/Receivers 4/0
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number SN65LVDM31
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1252852-SN65LVDM31D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LVDM31D CAD Model

Description

The SN65LVDM31D from Texas Instruments is a high-performance, low-voltage differential signaling (LVDS) driver designed to meet the needs of high-speed data transmission in a variety of applications. This device is part of the LVDS family and is specifically crafted to deliver fast data transfer rates with low power consumption, making it an ideal choice for interfacing with high-speed data systems.

Key Features

  • High-Speed Data Transmission: The SN65LVDM31D is capable of operating at data signaling rates up to 400 Mbps, making it suitable for demanding applications that require rapid data transfer, such as gigabit Ethernet, high-resolution video, and telecommunications.
  • Differential Signaling: Utilizing LVDS technology, the device provides differential signaling which enhances noise immunity and minimizes electromagnetic interference, ensuring reliable data transmission even in electrically noisy environments.
  • Low Power Consumption: Designed for efficiency, the SN65LVDM31D operates with a minimal power draw, which is essential for portable and power-sensitive applications.
  • Wide Operating Temperature Range: The device is built to perform over a broad temperature range from -40°C to +85°C, suitable for industrial applications.
  • Interoperability: It is compatible with other LVDS, LVTTL, and LVCMOS technologies, providing flexibility and ease of integration into existing systems.

Applications

The SN65LVDM31D is versatile and can be used in a variety of applications, including:

  • High-speed data communication and networking
  • Computer peripherals and high-resolution video displays
  • Telecommunications infrastructure
  • Industrial control and automation systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN65LVDM31D is no exception. It is designed to meet strict industry standards, ensuring long-term reliability and performance. The product is available in a SOIC package, providing a compact solution for space-constrained applications.

With its combination of speed, power efficiency, and robust operation, the SN65LVDM31D from Texas Instruments stands out as a superior choice for system designers looking to implement high-speed differential data transmission with confidence.

You May Also Be Interested in

Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8454 $54.7632
18+ $5.6168 $101.1024
28+ $5.4412 $152.3536
38+ $5.2657 $200.0966
50+ $5.0902 $254.5100
66+ $4.5636 $301.1976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,502 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess