EN
  • EN
  • DE

SN65LVCP23PWRG4

Part No SN65LVCP23PWRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SW 1 X 2:2 16TSSOP / Crosspoint Switch 1 x 2:2 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 65LVCP
Package Tape & Reel (TR)
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 65LVCP23
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1256907-SN65LVCP23PWRG4
Ultra Librarian 3D Model Ultra Librarian SN65LVCP23PWRG4 CAD Model

Description

Product Overview: SN65LVCP23PWRG4

The SN65LVCP23PWRG4 is a state-of-the-art differential line driver and receiver pair designed and manufactured by Texas Instruments. It is part of the high-speed interface family and is specifically tailored for signaling rates up to 2 Gbps. This product is ideal for applications that require high-speed data transmission with minimal signal degradation over long distances or through noisy environments.

Key Features

  • High-Speed Performance: With support for signaling rates up to 2 Gbps, the SN65LVCP23PWRG4 ensures quick and efficient data transfer, making it suitable for high-performance systems.
  • Differential Signaling: The differential line driver and receiver pair provides improved noise immunity and reduced electromagnetic interference (EMI), which is crucial for maintaining signal integrity.
  • Low Voltage: This device operates at a low voltage range, which helps to reduce power consumption and makes it compatible with other low-voltage logic interfaces.
  • Flow-Through Pinout: The flow-through design simplifies PCB layout by assisting in the reduction of crosstalk and signal reflections, further enhancing signal integrity.
  • Hot-Plug Capability: The SN65LVCP23PWRG4 can be safely inserted or removed from a live backplane, thanks to its hot-plug capability, which minimizes downtime and maintenance complexity.
  • Robust Protection Features: It includes protection against electrostatic discharge (ESD) and integrates fail-safe circuitry to ensure the receiver output is in a high state when the inputs are open or shorted.

Applications

The versatility of the SN65LVCP23PWRG4 allows it to be utilized in a wide range of applications, including but not limited to:

  • Telecommunications Equipment
  • Networking Switches and Routers
  • High-Speed Data Acquisition Systems
  • Backplane Data Transmission
  • Industrial Control Networks

Quality and Reliability

As with all Texas Instruments products, the SN65LVCP23PWRG4 is built with quality and reliability in mind. It is available in a TSSOP (Thin Shrink Small Outline Package) form factor, which is known for its compact size and durability, making it an excellent choice for space-constrained applications. Customers can trust in the robust design and rigorous testing that Texas Instruments applies to its components, ensuring that they perform to the highest standards in a variety of conditions.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8814 $53.6954
25+ $4.0053 $100.1325
39+ $3.8801 $151.3239
54+ $3.7550 $202.7700
69+ $3.6298 $250.4562
93+ $3.2543 $302.6499
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,396 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess