EN
  • EN
  • DE

SN65LVCP202RGET

Part No SN65LVCP202RGET
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SWITCH 2:2 24QFN / Digital Crosspoint Single 2x2 2.5Gbps 24-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 65LVCP
Packaging Reel package
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Operating Supply Voltage 3.14 V ~ 3.47 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-VQFN (4x4)
Win Source Part Number 794843-SN65LVCP202RGET
Popularity Medium
Supply and Demand Status Limited
Family Name SN65LVCP202
Introduction Date March 01, 2009
ECCN 5A991.b.1
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN65LVCP202RGET CAD Model

Description

The SN65LVCP202RGET is a high-performance, dual-channel LVDS repeater manufactured by Texas Instruments. This device is designed to extend the reach of high-speed data transmission over LVDS (Low Voltage Differential Signaling) communication protocols. It is an ideal solution for applications that require reliable data transmission over long distances or through noisy environments.

Key Features

  • High Data Rates: The repeater supports data rates up to 3.125 Gbps per channel, making it suitable for high-speed data applications such as Gigabit Ethernet, Fibre Channel, and other telecommunication standards.
  • Dual Channel: With two channels, the SN65LVCP202RGET can process two data streams simultaneously, doubling the throughput without increasing the footprint.
  • Low Power Consumption: It features a low-power design, which minimizes power dissipation and is essential for power-sensitive applications.
  • Signal Conditioning: The built-in equalization and de-emphasis features condition the signal to combat the effects of signal degradation over long cables or PCB traces.
  • Hot Plug Capability: The device can be safely connected or disconnected from a live backplane without causing damage or data corruption, increasing the flexibility of system maintenance and upgrades.

Applications

The SN65LVCP202RGET is versatile and can be used in a variety of applications, including:

  • Data communication systems
  • Backplane interfaces
  • Telecommunication infrastructure
  • High-speed data acquisition systems
  • Industrial control and automation

Package and Quality

Encased in a VQFN (Very Thin Quad Flat Non-leaded) package, the SN65LVCP202RGET is designed for surface mount technology, ensuring a compact footprint on the PCB. Texas Instruments is known for its commitment to quality, and this product is no exception. It is built to meet stringent industry standards, ensuring reliability and performance in demanding environments.

Conclusion

In summary, the SN65LVCP202RGET from Texas Instruments is a robust LVDS repeater that offers high data rates, dual-channel operation, and advanced signal conditioning features. Its low power consumption and hot plug capability make it a smart choice for designers looking to enhance their data transmission systems with reliability and efficiency.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess