EN
  • EN
  • DE

SN65HVD1477DGKR

Part No SN65HVD1477DGKR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 8VSSOP / 3.3-V Full-Duplex RS-485 Transceivers With ±16-kV IEC ESD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 70mV
Data Rate 50Mbps
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806478-SN65HVD1477DGKR
Ultra Librarian 3D Model Ultra Librarian SN65HVD1477DGKR CAD Model

Description

Product Overview: SN65HVD1477DGKR

The SN65HVD1477DGKR is a robust differential transceiver module from Texas Instruments, designed to operate with the RS-485 and RS-422 communication standards. This device facilitates reliable data transmission at high speeds over long distances, making it an ideal choice for industrial network communication systems.

Key Features

  • Bus-Pin ESD Protection: The SN65HVD1477DGKR offers an impressive Electrostatic Discharge (ESD) protection for bus pins, ensuring durability and reliability in harsh industrial environments.
  • Signaling Rates: Capable of handling signaling rates up to 3 Mbps, this transceiver is well-suited for applications requiring fast data transfer.
  • Low Power Consumption: With a low standby current, it is optimized for power-sensitive applications, reducing the overall power consumption of the system.
  • Wide Supply Voltage Range: The device operates over a supply voltage range of 3.3V to 5V, providing design flexibility and compatibility with a variety of logic levels.
  • Thermal Shutdown Protection: It includes a thermal shutdown feature that prevents the device from overheating, thus ensuring additional safety and longevity.
  • Differential Output Exceeding 2.1V: The SN65HVD1477DGKR generates a differential output that exceeds 2.1V, which translates to robust signaling in noisy environments.

Applications

The SN65HVD1477DGKR is versatile and can be used in a range of applications, including:

  • Industrial Control Networks
  • Building Automation Systems
  • Networked Security Systems
  • Remote Meter Reading
  • Factory Automation

Package and Quality

Encased in an 8-pin MSOP (DGK) package, the SN65HVD1477DGKR is compact and suitable for space-constrained applications. Texas Instruments ensures high manufacturing standards, and the device is RoHS compliant, adhering to environmental regulations. With its integrated fail-safe features that guarantee a logic-high output when inputs are open or shorted, this transceiver provides both reliability and performance for critical communication tasks.

Overall, the SN65HVD1477DGKR from Texas Instruments stands out as a high-performance, reliable solution for industrial communication, offering protection, speed, and flexibility in a variety of challenging environments.

You May Also Be Interested in

Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0227 $51.3859
41+ $2.4801 $101.6841
63+ $2.4026 $151.3638
87+ $2.3251 $202.2837
112+ $2.2476 $251.7312
149+ $2.0151 $300.2499
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,778 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess