EN
  • EN
  • DE

SN6505DQDBVRQ1

Part No SN6505DQDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description SN6505DQDBVTQ1  /  Transformer Driver PMIC SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Applications Transformer Driver
Current - Supply 1.56mA
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number SN6505
Other Names 296-SN6505DQDBVRQ1DKR,296-SN6505DQDBVRQ1TR,296-SN6505DQDBVRQ1CT
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253129-SN6505DQDBVRQ1
Ultra Librarian 3D Model Ultra Librarian SN6505DQDBVRQ1 CAD Model

Description

The SN6505DQDBVRQ1 is a highly integrated, low-noise, low-EMI push-pull transformer driver specifically designed for small form factor, isolated power supplies. Manufactured by Texas Instruments, this device is part of their reliable automotive and industrial product lines, ensuring high performance and durability under harsh conditions.

Key Features

  • High Efficiency: With its push-pull topology, the SN6505DQDBVRQ1 provides efficient power conversion, which is critical for automotive and industrial applications where energy efficiency is paramount.
  • Low EMI: The device is designed to minimize electromagnetic interference, making it suitable for noise-sensitive applications.
  • Integrated Oscillator: The built-in oscillator with a fixed frequency simplifies the design process by reducing the number of external components required.
  • Thermal Shutdown: Enhanced safety features include thermal shutdown protection, which prevents damage from overheating.
  • Wide Input Voltage Range: It supports a broad range of input voltages, accommodating various power sources and ensuring versatility across different applications.

Applications

The SN6505DQDBVRQ1 is ideal for a variety of applications, particularly where space and power efficiency are crucial. Common uses include:

  • Isolated power supplies for CAN, RS-485, RS-232, SPI, I²C, etc.
  • Industrial automation and control systems.
  • Automotive infotainment and telematics.
  • Medical equipment and patient monitoring systems.

Package and Quality

Offered in a compact SOT-23-6 package, the SN6505DQDBVRQ1 is designed to occupy minimal board space while delivering robust performance. It complies with the stringent quality standards of Texas Instruments, ensuring reliability and consistency for automotive and industrial grade applications.

With its combination of efficiency, low EMI, and versatility, the SN6505DQDBVRQ1 from Texas Instruments stands out as a superior choice for designers seeking to implement isolated power supplies in space-constrained and noise-sensitive environments.

You May Also Be Interested in

Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1192 $50.8608
58+ $1.7389 $100.8562
90+ $1.6845 $151.6050
123+ $1.6302 $200.5146
159+ $1.5758 $250.5522
213+ $1.4128 $300.9264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,442 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess