EN
  • EN
  • DE

SN61280EYFFT

Part No SN61280EYFFT
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
MSL Level 1 (Unlimited)
Win Source Part Number 1379954-SN61280EYFFT
Ultra Librarian 3D Model Ultra Librarian SN61280EYFFT CAD Model

Description

The SN61280EYFFT is a cutting-edge integrated circuit from Texas Instruments, renowned for its high performance and reliability in various applications. This versatile component is designed to cater to the demanding needs of modern electronics, making it an ideal choice for designers and engineers looking to enhance their systems with superior functionality.

Key Features

  • High Precision: The SN61280EYFFT offers exceptional accuracy and stability, ensuring consistent performance across a range of operating conditions.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC minimizes power usage, making it suitable for battery-powered devices and applications where power conservation is critical.
  • Robust Design: Texas Instruments' commitment to quality is evident in the SN61280EYFFT's construction, which is built to withstand harsh environments and provide reliable operation over extended periods.
  • Wide Operating Temperature Range: This product can function effectively across a broad spectrum of temperatures, accommodating various industrial and commercial applications.
  • Advanced Connectivity: The SN61280EYFFT supports multiple communication protocols, offering flexibility in system design and integration.

Applications

The SN61280EYFFT is adept at serving a multitude of industries, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control
  • Telecommunications
  • Healthcare Devices

Technical Specifications

Below are some of the technical specifications that define the SN61280EYFFT:

  • Supply Voltage Range: (specify range)
  • Operating Temperature: (specify range)
  • Package Type: (specify package)
  • Interface Type: (specify interface)
  • Mounting Type: (specify mounting)

For a complete list of specifications, detailed datasheets, and additional resources, please visit the Texas Instruments website or contact their support team.

Ordering Information

To procure the SN61280EYFFT for your next project, you can place an order directly through Texas Instruments or through authorized distributors. Ensure to verify the part number and packaging options to suit your specific design requirements.

You May Also Be Interested in

Texas Instruments
PROTOTYPE
Lowest to $1.3098
TE Connectivity
060 REC(S) CONT
Lowest to $0.0553
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
Qualcomm
Linear IC
Lowest to $72.7612
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Aven Tools
SPZ 50 STEREO ZOOM BINOCULAR MIC
Need more? Email Us
TE Connectivity
GEMNET HDR, ASSY, 1P, 90DEG,COD
Lowest to $13.0971
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8768 $56.3040
65+ $1.5400 $100.1000
105+ $1.4919 $156.6495
140+ $1.4437 $202.1180
180+ $1.3956 $251.2080
240+ $1.2512 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,670 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess