Product Overview: SN54LS379J - Texas Instruments
The SN54LS379J is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in various digital applications. This particular chip falls under the category of flip-flops, which are fundamental components used in the world of digital electronics for their ability to store and maintain binary information.
Key Features
- Logic Type: Quad D-Type Flip-Flop
- Package: Ceramic J-Lead Chip Carrier (JLCC)
- Operating Temperature Range: -55°C to 125°C, making it suitable for military and aerospace applications
- Logic Family: LS - Low Power Schottky, providing a good balance between speed and power consumption
- Output Type: Complementary Outputs which can directly drive indicators or relays
- Supply Voltage: Typically 5V, which is standard for TTL devices
Applications
The SN54LS379J is designed to be used in a wide array of applications. Its robustness makes it ideal for critical environments where reliability is paramount. Some common applications include:
- Data storage and retrieval systems
- Shift registers
- Control registers
- Counter dividers
- Memory address registers
Quality and Reliability
Texas Instruments is a leader in the semiconductor industry, and products like the SN54LS379J are built to meet the highest quality standards. The device is manufactured using advanced techniques to ensure high levels of performance and durability. The ceramic JLCC package provides excellent thermal properties and chemical resistance, which contributes to the device's longevity, especially in harsh conditions.
Environmental Compliance
The SN54LS379J from Texas Instruments is designed with environmental considerations in mind. It complies with various international standards, ensuring that it meets the requirements for electronic components in terms of environmental impact and safety.
For detailed specifications and application notes, designers and engineers are encouraged to consult the official Texas Instruments datasheets and product guides.