EN
  • EN
  • DE

SN278792960

Part No SN278792960
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU SITARA 600MHZ 324NFBGA / ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 324-NFBGA (15x15)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Texas Instruments
Series Sitara™
Package Tray
Core Processor ARM® Cortex®-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 600MHz
Co-Processors/DSP Multimedia; NEON™ SIMD
RAM Controllers DDR2, DDR3, DDR3L, LPDDR
Graphics Acceleration Yes
Display & Interface Controllers LCD, Touchscreen
Ethernet 10/100/1000Mbps (2)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating 0°C ~ 90°C
Security Features Cryptography, Random Number Generator
Mounting Type Surface Mount
Package / Case 324-LFBGA
Supplier Device Package 324-NFBGA (15x15)
Additional Interfaces CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART
Base Product Number SN278792960
Standard Package 126
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1342244-SN278792960
Ultra Librarian 3D Model Ultra Librarian SN278792960 CAD Model

Description

Product Overview: SN278792960

The SN278792960 is a state-of-the-art integrated circuit (IC) from Texas Instruments, renowned for their expertise in semiconductor design and manufacturing. This product is part of a series of high-performance components designed to cater to a wide range of electronic applications, from consumer electronics to industrial systems.

Key Features

  • High Precision: The SN278792960 offers exceptional accuracy and stability, making it suitable for applications that require precise measurements or control.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC minimizes power usage, which is crucial for battery-powered devices and helps to reduce overall energy costs.
  • Robust Design: Texas Instruments ICs are known for their durability and the SN278792960 is no exception. It is built to withstand harsh conditions and provide reliable performance over a wide range of temperatures.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, the SN278792960 delivers superior performance and functionality that can enhance the capabilities of your electronic designs.

Applications

The versatility of the SN278792960 allows it to be used across various sectors. Some of the common applications include:

  • Automotive systems
  • Industrial automation and process control
  • Consumer electronics
  • Communication systems
  • Medical devices

Technical Specifications

The SN278792960 offers the following technical specifications:

  • Supply Voltage Range: Specify the range (e.g., 2.7V to 5.5V)
  • Operating Temperature: Specify the range (e.g., -40°C to 85°C)
  • Package Type: Provide details (e.g., QFN, SOIC, TSSOP)
  • Interface Type: Specify (e.g., SPI, I2C, UART)
  • Additional features such as built-in protections, ADC/DAC resolution, etc.

Support and Resources

For technical support, detailed datasheets, application notes, and additional resources, customers can visit the Texas Instruments website or contact their customer service team. Texas Instruments also provides an extensive library of design tools and software to facilitate the integration of the SN278792960 into your projects.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess