EN
  • EN
  • DE

SN0408015DR

Part No SN0408015DR
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 330033-SN0408015DR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN0408015DR CAD Model

Description

The SN0408015DR is a high-performance product from Texas Instruments, a globally recognized leader in the semiconductor industry.

  • Type: Microcontroller.
  • Function: A compact integrated circuit designed to govern a specific operation in an embedded system.
  • Application: A key component in a wide range of applications, including automation systems, automotive electronics, medical devices, and consumer electronics.
  • Design: Integrates a processor core, memory, and programmable input/output peripherals, which simplifies the design and enhances the performance of digital systems.
  • Feature: High processing speed.
  • Benefit: Capable of executing a vast number of instructions per second, which makes it suitable for applications that require real-time responsiveness.
  • Design Feature: Low-power consumption design, which is crucial in battery-operated devices.
  • Emphasis: Reliability.
  • Durability: Built to withstand harsh operating conditions, thereby reducing the risk of system failures and downtime.
  • Capabilities: Features advanced error detection and correction capabilities, which further enhance its reliability.
  • Key Feature: Programmability.
  • Benefit: Can be programmed to perform a wide range of tasks, which makes it highly versatile.
  • Benefits of Programmability: Adaptable to technological advancements and changes in application requirements.
  • Feature: User-friendly.
  • Support: Comes with comprehensive documentation that provides clear instructions on how to program and use the microcontroller. Additionally, Texas Instruments provides robust customer support to help users troubleshoot any issues they may encounter while using the SN0408015DR.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess