EN
  • EN
  • DE

SM72445EVM/NOPB

Part No SM72445EVM/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Texas Instruments
Series SolarMagic™
Package Box
Product Status Obsolete
Main Purpose Special Purpose, MPPT, Solar
Outputs and Type 1, Non-Isolated
Voltage - Output 50V
Current - Output 11A
Voltage - Input 15V ~ 40V
Regulator Topology Buck-Boost
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part SM72445
Base Product Number SM724
Other Names 296-38405,SM72445EVM/NOPB
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1284149-SM72445EVM/NOPB
Ultra Librarian 3D Model Ultra Librarian SM72445EVM/NOPB CAD Model

Description

The SM72445EVM/NOPB is a state-of-the-art evaluation module designed by Texas Instruments, tailored for developers and engineers who require an efficient and reliable solution for their power management and solar energy harvesting applications. This exceptional evaluation module is specifically developed to facilitate the testing and assessment of the SM72445 Photovoltaic Full Bridge Power Stage Controller's performance within a photovoltaic (PV) inverter system.

The SM72445EVM/NOPB is equipped with the SM72445, a highly integrated circuit that incorporates all the necessary features to construct a robust and efficient power stage for PV inverter applications. This includes Maximum Power Point Tracking (MPPT), which is critical for optimizing the energy harvested from solar panels. This feature ensures that the solar panels operate at their peak power output, regardless of the environmental conditions.

The evaluation module is designed with practicality in mind, providing users with a comprehensive platform to experiment with and fine-tune their PV systems. It includes a pre-configured setup that demonstrates the capabilities of the SM72445 controller, allowing for immediate testing and analysis. Users can quickly connect the EVM to their existing solar array setup and begin evaluating the controller's performance in real-world conditions.

Key features of the SM72445EVM/NOPB include its robust design that can withstand the harsh environments typically associated with solar energy applications. The module is also designed for ease of use, featuring clear markings and connectors that simplify the setup process. Moreover, the EVM is compatible with a wide range of external circuitry, giving developers the flexibility to integrate it with various system topologies and configurations.

The SM72445EVM/NOPB serves as an essential tool for engineers looking to push the boundaries of solar power technology. With its advanced features and user-friendly design, this evaluation module from Texas Instruments is an invaluable asset for anyone working in the field of renewable energy and power management systems.

You May Also Be Interested in

Texas Instruments
BOARD EVALUATION LM2703
Need more? Email Us
STMicroelectronics
BOARD EVAL A6902D SW REG
Lowest to $24.4448
Active-Semi International Inc.
EVAL KIT FOR ACT4088US-T
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-2GV
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT512US-T
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-3 GV50
Need more? Email Us
STMicroelectronics
BOARD EVALUATION FOR L5945A
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-2 GV50
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT8310NHADJ-T
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess