EN
  • EN
  • DE

SM72240X/NOPB

Part No SM72240X/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Texas Instruments
Series SolarMagic™
Package Tape & Reel (TR)
Product Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.63V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number SM722
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250922-SM72240X/NOPB
Ultra Librarian 3D Model Ultra Librarian SM72240X/NOPB CAD Model

Description

The SM72240X/NOPB is a state-of-the-art photovoltaic full bridge driver designed by Texas Instruments to deliver high performance and reliability for solar power applications. This integrated circuit is specifically engineered to drive four N-channel MOSFETs in a full bridge configuration, making it an ideal choice for solar micro-inverters and other solar energy systems where efficient power conversion is required.

Key Features

  • Versatile Power Management: The SM72240X/NOPB is capable of handling a wide range of input voltages, ensuring compatibility with various photovoltaic cell configurations.
  • High-Efficiency Operation: The device is designed to minimize power loss through optimized gate drive circuits, enhancing overall system efficiency.
  • Robust Protection Features: Built-in under-voltage lockout (UVLO), over-temperature protection, and shoot-through protection safeguard the system against potential damage caused by abnormal operating conditions.
  • Advanced Gate Drive: The driver provides powerful and fast gate drive capability for rapid switching of MOSFETs, reducing switching losses and improving performance.
  • Simple Integration: The SM72240X/NOPB comes in a compact package, making it easy to integrate into existing designs without requiring significant board space.

Applications

The versatility and robustness of the SM72240X/NOPB make it suitable for a wide array of applications within the solar energy sector:

  • Solar Micro-Inverters
  • Grid-Tied Photovoltaic Systems
  • Portable Solar Generators
  • Power Optimizers
  • Other Renewable Energy Systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the SM72240X/NOPB is no exception. The device is manufactured under stringent conditions to ensure high reliability and performance over its operational lifespan. It is also compliant with industry standards, ensuring a seamless and reliable experience for designers and end-users alike.

The SM72240X/NOPB from Texas Instruments represents a blend of innovation, efficiency, and reliability, making it an excellent choice for modern solar energy solutions.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.8732
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess