EN
  • EN
  • DE

SCL3136-N3

Part No SCL3136-N3
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 316760-SCL3136-N3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCL3136-N3 CAD Model

Description

Product SCL3136-N3 from Texas Instruments is a high-quality, advanced integrated circuit designed to serve a variety of applications.

  • Type: High-performance, low-power, mixed-signal integrated circuit
  • Applications: Industrial automation, consumer electronics, automotive systems, and telecommunications
  • Power Efficiency: Exceptional
  • Ideal Choice For: Battery-powered and portable devices
  • Operation: High-speed
  • Integration Level: High
  • Components: Amplifiers, oscillators, and converters, all integrated on a single chip
  • Robustness: Designed with robustness and reliability in mind
  • Protection Features: Built-in
  • Integration: Easy
  • Package: Compact, surface-mount
  • Compatibility: Wide range of other components and systems

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess