EN
  • EN
  • DE

SCANSTA111SMX

Part No SCANSTA111SMX
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 49BGA / Testing Equipment Interface 49-NFBGA (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Not For New Designs
Applications Testing Equipment
Interface IEEE 1149.1
Voltage - Supply 3V ~ 3.6V
Package / Case 49-LFBGA
Supplier Device Package 49-NFBGA (7x7)
Mounting Type Surface Mount
Base Product Number SCANSTA111
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 664446-SCANSTA111SMX
Ultra Librarian 3D Model Ultra Librarian SCANSTA111SMX CAD Model

Description

The SCANSTA111SMX from Texas Instruments is a sophisticated device designed to enhance testability and enable efficient system diagnostics. This advanced integrated circuit falls within the category of JTAG (Joint Test Action Group) controllers and boundary-scan tools, which are integral components for implementing IEEE 1149.1 standard test access ports and boundary-scan architecture in digital systems.

Key Features

  • Multi-Voltage Operation: The SCANSTA111SMX is capable of operating across various voltage levels, making it flexible for integration into diverse electronic environments.
  • Enhanced Diagnostics: Equipped with the capability to perform boundary-scan-based diagnostics, this device is instrumental in identifying faults at the interconnect level, which is crucial for complex printed circuit boards (PCBs).
  • IEEE 1149.1 Compliant: As a device that adheres to the IEEE 1149.1 standard, it ensures compatibility with other compliant devices and systems, promoting interoperability and ease of integration.
  • Advanced JTAG Interface: The SCANSTA111SMX features an advanced JTAG interface that simplifies the process of daisy-chaining multiple JTAG devices, thereby streamlining the test infrastructure.

Applications

The SCANSTA111SMX is particularly useful in systems where extensive testing and fault isolation are required. It is ideal for use in:

  • Telecommunications equipment
  • Networking hardware
  • Computer servers and workstations
  • Embedded systems

Technical Specifications

With its surface-mount package, the SCANSTA111SMX is designed for streamlined PCB assembly. Its technical specifications include:

  • Package type: SMX
  • Supply voltage: Compatible with multiple voltage levels
  • Operating temperature range: Specified by manufacturer
  • Compliance: IEEE 1149.1 JTAG boundary-scan standard

Conclusion

The SCANSTA111SMX from Texas Instruments represents a significant advancement in the field of circuit testing and diagnostics. By incorporating this device into their systems, engineers can greatly enhance their ability to perform detailed inspections and maintenance, ensuring the reliability and longevity of their electronic products.

You May Also Be Interested in

Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Renesas Electronics America
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2338 $64.9352
8+ $13.3201 $106.5608
12+ $12.9038 $154.8456
17+ $12.4876 $212.2892
21+ $12.0713 $253.4973
28+ $10.8226 $303.0328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess