EN
  • EN
  • DE

SCAN92LV090SLC/NOPB

Part No SCAN92LV090SLC/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX LVDS 9CH W/SCAN 64FBGA / LVDS Transceiver 100Mbps 0.46V 64-Pin FBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SCAN
Packaging Tray
Type Transceiver
Protocol LVDS
Number of Drivers/Receivers 9/9
Duplex Half
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 64-LFBGA
Manufacturer Package 64-FBGA
Win Source Part Number 793988-SCAN92LV090SLC/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name SCAN92LV090
Introduction Date April 01, 2001
ECCN 5A991.b.1
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SCAN92LV090SLC/NOPB CAD Model

Description

Overview of SCAN92LV090SLC/NOPB

The SCAN92LV090SLC/NOPB is a sophisticated integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This product is part of TI's extensive portfolio of scan path linkers and serializers, which are essential components in the design and implementation of advanced digital systems. The SCAN92LV090SLC/NOPB is tailored for applications that require high-speed data transfer and serialization within a system, making it an ideal choice for designers looking to optimize their data pathways.

Key Features

  • High-Speed Operation: The SCAN92LV090SLC/NOPB is capable of operating at high speeds, making it suitable for applications that demand quick data serialization and transmission.
  • Low Voltage: This device supports low-voltage operation, which helps in reducing power consumption and makes it compatible with modern low-power systems.
  • Reliability: Manufactured by Texas Instruments, this product benefits from the company's commitment to quality and reliability, ensuring stable performance across a range of conditions.
  • Compact Packaging: The SCAN92LV090SLC/NOPB comes in a space-saving package, which is crucial for designs where board space is at a premium.

Applications

The SCAN92LV090SLC/NOPB is versatile and can be used in various applications, including but not limited to:

  • Telecommunications infrastructure
  • Data center networking equipment
  • High-speed computing interfaces
  • Industrial control systems
  • Automotive electronics

Technical Specifications

This device offers a range of technical specifications that make it a powerful solution for data serialization needs:

  • Support for JTAG boundary-scan architecture
  • Compatibility with IEEE Standard 1149.1
  • Robust ESD protection
  • Lead-free and RoHS compliant
  • Operational temperature range suitable for various environments

Conclusion

In summary, the SCAN92LV090SLC/NOPB from Texas Instruments is a high-performance scan path linker and serializer that offers a blend of speed, efficiency, and reliability. Its low-voltage operation and compact packaging make it an excellent choice for designers looking to create sophisticated electronic systems with stringent data handling requirements. With Texas Instruments' reputation for quality, this product stands as a reliable building block for any data-intensive application.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.3870 $55.1610
7+ $15.0868 $105.6076
11+ $14.6153 $160.7683
15+ $14.1438 $212.1570
19+ $13.6724 $259.7756
25+ $12.2580 $306.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess