The SC1210UCL-266 is a high-performance microcontroller unit (MCU) designed and manufactured by Texas Instruments, a globally recognized leader in the semiconductor industry.
- Core: 32-bit ARM Cortex-M4F
- Operating Frequency: up to 266 MHz
- Features: single-precision floating-point operations, digital signal processing (DSP) instructions, and memory protection unit (MPU)
- On-chip Memory: 256KB of flash memory and 64KB of static RAM (SRAM)
- Peripherals: multiple timers, UARTs, SPIs, I2Cs, and GPIOs, as well as a 12-bit ADC and a 12-bit DAC
- Power Modes: active mode, sleep mode, deep-sleep mode, and shutdown mode
- Watchdog Timer: built-in
- Brown-Out Reset: protects the MCU from low-voltage conditions
- Operating Temperature: -40°C to 85°C