EN
  • EN
  • DE

RF430F5978IRGCR

Part No RF430F5978IRGCR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM<1GHZ 64VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 34 Weeks
Features IC RF TxRx + MCU General ISM < 1GHz - 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz 64-VFQFN Exposed Pad
Manufacturer Texas Instruments
Series MSP430™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-VQFN (9x9)
Family Name RF430F5978
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 296-37968-2, 296-37968-1, -296-37968-1-ND, RF430F5978IRGCR-ND, 296-37968-6
Quantity per package 2000
Popularity High
Supply and Demand Status Limited
Win Source Part Number 891636-RF430F5978IRGCR
Ultra Librarian 3D Model Ultra Librarian RF430F5978IRGCR CAD Model

Description

The RF430F5978IRGCR is a highly integrated wireless microcontroller solution from Texas Instruments that combines a rich set of features to enable ultra-low-power wireless applications. This device is part of the RF430 family, which is known for its integration of a sub-1GHz RF transceiver with a powerful microcontroller unit (MCU).

Key Features

  • Integrated RF Transceiver: The product features a sub-1GHz RF transceiver that is capable of operating in a wide range of frequencies, providing flexibility for various wireless communication protocols.
  • Microcontroller Core: At the heart of the RF430F5978IRGCR is a low-power 16-bit RISC MCU, which allows for efficient processing of complex tasks and algorithms.
  • Memory: The device includes 32KB of in-system programmable flash memory, 4KB of SRAM, and 2KB of ROM, offering ample space for application code and data storage.
  • Low Power Consumption: Designed for battery-powered applications, the RF430F5978IRGCR has several low-power modes, enabling extended battery life in end products.
  • Rich Peripherals: The MCU comes with a diverse set of peripherals, including a hardware multiplier, a DMA controller, a real-time clock, and multiple serial communication interfaces.
  • Security Features: Security is a priority with the RF430F5978IRGCR, featuring AES encryption to ensure secure data transmission and storage.

Applications

The RF430F5978IRGCR is ideal for a variety of applications that require low-power wireless connectivity. These include:

  • Wireless sensor networks
  • Home and building automation
  • Industrial monitoring and control
  • Smart metering
  • Health and fitness applications

Package and Quality

This device is offered in a VQFN (Very Thin Quad Flat Non-leaded) package, which is suitable for space-constrained applications. Texas Instruments upholds high-quality standards, ensuring that the RF430F5978IRGCR meets the rigorous demands of industrial and consumer applications.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2293 $60.9172
9+ $12.4959 $112.4631
13+ $12.1054 $157.3702
18+ $11.7149 $210.8682
23+ $11.3244 $260.4612
30+ $10.1529 $304.5870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,050 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess