EN
  • EN
  • DE

REG102-33

Part No REG102-33
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Description Single Output LDO 250mA Fixed(3.3V) Low Noise Fast Transient Response
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1087999-REG102-33
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian REG102-33 CAD Model

Description

Product Overview: REG102-33 from Texas Instruments

The REG102-33 is a high-performance, low-dropout (LDO) voltage regulator from the renowned semiconductor manufacturer Texas Instruments. This advanced regulator is designed to deliver a fixed output voltage of 3.3V with an impressive accuracy level. The REG102-33 caters to a wide range of applications, including battery-powered devices, portable electronics, and other systems requiring a stable and reliable power supply.

Key Features

  • Low Dropout Voltage: The REG102-33 boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage. This feature makes it an ideal choice for battery-operated devices where maximizing battery life is crucial.
  • High Output Accuracy: The device provides a high level of output voltage accuracy, which is essential for powering sensitive electronic components that require a precise voltage supply.
  • Output Current: Capable of delivering up to 250mA of output current, the REG102-33 can easily support a variety of low-power applications.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection features safeguard the device and the connected components from damage due to excessive heat or current.
  • Low Quiescent Current: With a low quiescent current, the regulator minimizes power consumption when in standby mode, contributing to the overall energy efficiency of the system.

Applications

The REG102-33 is versatile and can be utilized in numerous electronic systems. Some common applications include:

  • Portable and battery-powered devices
  • Cellular phones and PDAs
  • Digital cameras and audio devices
  • Microcontroller power supply
  • Peripheral power supply

Package and Availability

The Texas Instruments REG102-33 is available in several package options, including the small SOT-23 and the MSOP PowerPAD™ package, making it suitable for space-constrained applications. For detailed information on pricing, availability, and ordering, please visit the Texas Instruments website or contact an authorized distributor.

Note: Before integrating the REG102-33 into any design, it is recommended to consult the datasheet for complete technical specifications and ensure compatibility with your application.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
KOA Speer
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
World Produts Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess