EN
  • EN
  • DE

REF3240AIDBVTG4

Part No REF3240AIDBVTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 10mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 53μVp-p
Noise - 10Hz to 10kHz 78μVrms
Voltage - Input 4.146 V to 5.5 V
Operating Supply Current 135μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1091796-REF3240AIDBVTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REF3240AIDBVTG4 CAD Model

Description

The REF3240AIDBVTG4 is a high-precision, low-power, low-dropout voltage reference from Texas Instruments designed for space-constrained applications. This product is part of TI's family of voltage references that offer excellent accuracy and stability over time and temperature. It is ideal for battery-powered devices, portable instrumentation, and medical applications due to its compact size and robust performance.

The REF3240AIDBVTG4 features a fixed output voltage of 4.096V, which is a common reference voltage for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), providing a standardized scale for signal conversion. This voltage reference is capable of sourcing and sinking up to 10 mA of output current, making it versatile for a variety of loads.

With an initial accuracy of ±0.1% and a low temperature coefficient of 50 ppm/°C (max), the REF3240AIDBVTG4 maintains a high level of precision across a wide temperature range of -40°C to +125°C. This ensures reliable performance even in harsh environmental conditions. Additionally, the low dropout voltage allows the reference to operate efficiently with a minimal difference between the supply voltage and the output voltage, which is particularly useful for battery-operated devices.

The device comes in a small SOT-23 package, which is highly beneficial for space-constrained designs. It also features a low quiescent current of 75 μA (typ), which contributes to the overall energy efficiency of the system it's integrated into. Moreover, the REF3240AIDBVTG4 includes a shutdown feature that reduces the quiescent current to under 1 μA when the reference is not in use, further extending battery life in portable applications.

In summary, the REF3240AIDBVTG4 from Texas Instruments is a reliable and precise voltage reference that combines high accuracy, low power consumption, and a small footprint. Its stable output and low quiescent current make it an excellent choice for precision analog applications where space and power efficiency are critical.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1430 $57.0010
15+ $6.6815 $100.2225
24+ $6.4727 $155.3448
32+ $6.2639 $200.4448
42+ $6.0551 $254.3142
56+ $5.4287 $304.0072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess