EN
  • EN
  • DE

PTV12020LAH

Part No PTV12020LAH
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description REG SW .8-1.8V 16A VRT T/H 12SIP / Module DC-DC 12VIN 1-OUT 0.8V to 1.8V 16A 12-Pin SIP Module Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series PTV12020
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 10.8V
Voltage Input MAX 13.2V
Voltage - Output 1 0.8 ~ 1.8 V
Current - Output (Maximum) 16A
Applications ITE (Commercial)
Features UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 87%
Mounting Style Through Hole
Package 12-SIP Module
Dimension 1.75" L x 0.37" W x 0.50" H (44.5mm x 9.4mm x 12.7mm)
Win Source Part Number 792728-PTV12020LAH
Popularity Medium
Supply and Demand Status Limited
Family Name PTV12020L
Introduction Date December 01, 2005
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian PTV12020LAH CAD Model

Description

The PTV12020LAH is a high-performance, non-isolated module from Texas Instruments, designed to deliver exceptional efficiency and power density in a compact package. This advanced power module is part of TI's PT series, which is renowned for its reliable and flexible power solutions, catering to a wide range of applications.

Key Features

  • Wide Input Voltage Range: The PTV12020LAH operates on a broad input voltage range of 10.8V to 13.2V, making it suitable for a variety of industrial and commercial power systems.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.8V to 1.8V, ensuring compatibility with different low-voltage applications, including cutting-edge digital circuits.
  • High Efficiency: With an efficiency rating of up to 92%, this power module minimizes energy loss, thus ensuring operational cost savings and a cooler system environment.
  • Power Density: The PTV12020LAH boasts an impressive power density, providing a substantial power output in a small footprint, which is critical for space-constrained applications.
  • Thermal Performance: Enhanced thermal performance is achieved through the use of advanced packaging technology, allowing for better heat dissipation and improved reliability.
  • Easy Integration: The module comes in a horizontally mounted SIP (Single Inline Package), which simplifies the integration process into existing designs and PCB layouts.

Applications

The PTV12020LAH is ideal for a variety of applications that require a compact and efficient power solution. It is particularly well-suited for:

  • Telecommunications equipment
  • Networking hardware such as servers and routers
  • Industrial control systems
  • Test and measurement devices
  • High-performance computing

Product Specifications

Parameter Value
Input Voltage Range 10.8V to 13.2V
Output Voltage Range 0.8V to 1.8V
Efficiency Up to 92%
Package Type Horizontal SIP

For engineers and designers looking for a robust and versatile power module, the PTV12020LAH from Texas Instruments offers an ideal solution that balances performance, size, and ease of use.

You May Also Be Interested in

Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess