EN
  • EN
  • DE

PTV05020WAH

Part No PTV05020WAH
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description REG SW .8-3.6V 18A VRT T/H 12SIP / Module DC-DC 5VIN 1-OUT 0.8V to 3.6V 18A 12-Pin SIP Module Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series PTV05020W
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 5.5V
Voltage - Output 1 0.8 ~ 3.6 V
Current - Output (Maximum) 18A
Applications ITE (Commercial)
Features UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 94%
Mounting Style Through Hole
Package 12-SIP Module
Dimension 1.75" L x 0.37" W x 0.50" H (44.5mm x 9.4mm x 12.7mm)
Win Source Part Number 792724-PTV05020WAH
Popularity Medium
Supply and Demand Status Limited
Family Name PTV05020
Introduction Date December 01, 2005
ECCN EAR99
Country of Origin United States of America
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian PTV05020WAH CAD Model

Description

The PTV05020WAH is a highly efficient, non-isolated voltage regulator module designed and manufactured by Texas Instruments. This state-of-the-art power solution is part of the PTV series, known for its exceptional performance in a wide range of applications. The PTV05020WAH is particularly suited for high-performance computing systems, telecommunications equipment, and industrial applications requiring a compact, high-efficiency power module.

Key Features

  • Input Voltage Range: The module operates over a wide input voltage range of 4.5V to 14V, making it versatile for various system designs and ensuring compatibility with different power sources.
  • Adjustable Output Voltage: It offers an adjustable output voltage range from 0.7V to 5.5V, allowing precise voltage regulation for different components and loads.
  • High Efficiency: With an efficiency of up to 95%, the PTV05020WAH minimizes power loss, which is crucial for maintaining thermal performance and reliability in high-density applications.
  • Power Density: The module boasts a power density of up to 260W/in³. This feature is particularly beneficial in applications where space is at a premium.
  • Thermal Management: An integrated heat spreader provides excellent thermal performance, ensuring the module operates within its temperature range even under full load conditions.
  • Output Current: It can deliver up to 6A of output current, which is sufficient for powering a wide range of electronic devices and components.

Advanced Technologies

Incorporating advanced technologies such as Auto-Track™ sequencing and Pre-Bias startup, the PTV05020WAH ensures smooth power sequencing and startup under pre-loaded conditions. This makes it easier to manage complex power systems and reduces design complexity.

Quality and Reliability

As with all Texas Instruments products, the PTV05020WAH is built with quality and reliability in mind. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected from a leading semiconductor manufacturer. The module's robust design and high-quality components contribute to its long operational life and consistent performance, even in challenging environments.

Applications

The versatility of the PTV05020WAH makes it ideal for a broad range of applications, including but not limited to:

  • Networking equipment such as routers and switches
  • Server and storage systems
  • Industrial control systems
  • Test and measurement equipment

You May Also Be Interested in

Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.5315 $87.0630
3+ $35.7182 $107.1546
5+ $34.6020 $173.0100
6+ $33.4858 $200.9148
8+ $32.3696 $258.9568
11+ $29.0210 $319.2310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 492 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess