EN
  • EN
  • DE

PTPS78501QWDRBRQ1

Part No PTPS78501QWDRBRQ1
Manufacturer Texas Instruments
Catalog Custom Parts (N - R)
Description Automotive, 1-A, high-accuracy, adjustable low-dropout (LDO) linear regulator 8-SON -40 to 150
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 1 mm
Length 3 mm
Number of Pins 8
Thickness 880 µm
Width 3 mm
Win Source Part Number 1140426-PTPS78501QWDRBRQ1
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTPS78501QWDRBRQ1 CAD Model

Description

Introducing the PTPS78501QWDRBRQ1 from Texas Instruments

The PTPS78501QWDRBRQ1 is a highly integrated power management integrated circuit (PMIC) developed by Texas Instruments, designed to cater to the demanding needs of today's sophisticated electronic devices. This versatile component is a perfect solution for designers looking for a reliable and efficient power supply for a wide range of applications, including automotive, industrial, and consumer electronics.

Key Features

  • Wide Input Voltage Range: The PTPS78501QWDRBRQ1 operates over a broad input voltage range, making it suitable for various power supply configurations and ensuring compatibility with a diverse set of input sources.
  • High Output Current: This PMIC is capable of delivering a high output current, providing ample power for even the most demanding circuits and components.
  • Adjustable Output Voltage: Flexibility is at the core of the PTPS78501QWDRBRQ1, featuring an adjustable output voltage that allows designers to tailor the power supply to the specific needs of their application.
  • Thermal Protection: With built-in thermal protection, the device ensures reliable operation by preventing overheating, which can lead to damage or reduced performance.
  • Low Dropout Voltage (LDO): The low dropout voltage characteristic of this PMIC minimizes power loss and improves efficiency, which is crucial for battery-powered devices.

Applications

The versatility of the PTPS78501QWDRBRQ1 makes it an ideal choice for a variety of applications. It is particularly well-suited for use in the automotive sector, where it can be integrated into infotainment systems, advanced driver assistance systems (ADAS), and other in-vehicle electronics. In the industrial space, this PMIC can power sensors, controllers, and communication modules. For consumer electronics, it provides a reliable power source for handheld devices, home automation systems, and portable media players.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the PTPS78501QWDRBRQ1 is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance in a wide range of environmental conditions. Whether you're developing products for harsh industrial environments or sensitive automotive applications, this PMIC from Texas Instruments will not disappoint.

With its combination of features, the PTPS78501QWDRBRQ1 stands out as a top choice for engineers and designers looking for a robust, efficient, and versatile power management solution.

You May Also Be Interested in

Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
QSI
Need more? Email Us
PLX
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Qorvo US Inc.
Lowest to $1.3063
NXP / Nexperia
Need more? Email Us
NEC
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5384 $75.0768
4+ $30.8008 $123.2032
6+ $29.8383 $179.0298
7+ $28.8757 $202.1299
9+ $27.9132 $251.2188
12+ $25.0256 $300.3072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess