EN
  • EN
  • DE

PTPS61288RQQR

Part No PTPS61288RQQR
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Description 18V, 15A synch boost converter 11-VQFN-HR -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 1 mm
Length 3 mm
Number of Pins 11
Thickness 900 µm
Topology Boost
Width 2.5 mm
Win Source Part Number 978108-PTPS61288RQQR
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PTPS61288RQQR CAD Model

Description

The PTPS61288RQQR is a high-performance, synchronous step-up converter with an integrated power switch, designed and manufactured by Texas Instruments. This advanced power solution is engineered to deliver a stable and efficient voltage conversion, making it an ideal choice for portable electronics, battery-powered devices, and energy-harvesting applications.

Key Features

  • Wide Input Voltage Range: The PTPS61288RQQR operates with an input voltage range from 2.3V to 5.5V, accommodating a variety of power sources including single-cell lithium-ion batteries.
  • Adjustable Output Voltage: Users can configure the output voltage from 2.5V to 5.5V to suit specific application requirements, ensuring versatility across different platforms.
  • High Efficiency: With synchronous rectification and a 3.5A switch current limit, the converter achieves high efficiency, reducing power loss and improving battery life in portable devices.
  • Power Save Mode: The device includes a power save mode that enhances efficiency at light loads, contributing to energy conservation and prolonged battery operation.
  • Protection Features: The PTPS61288RQQR comes with built-in over-temperature and over-current protection, safeguarding the device and the application from potential damage due to abnormal operating conditions.
  • Compact Packaging: Encased in a 14-pin QFN package, the product offers a compact footprint, essential for space-constrained applications.

Applications

Thanks to its versatile features, the PTPS61288RQQR is suitable for a wide array of applications, including but not limited to:

  • Smartphones and tablets
  • Wireless speakers and headphones
  • Portable medical devices
  • Wearable technology
  • IoT devices

With its robust design and flexible operation, the PTPS61288RQQR from Texas Instruments is a reliable and efficient solution for designers looking to optimize their power management systems in compact and portable applications.

You May Also Be Interested in

Yageo
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Harris Corporation
Need more? Email Us
Intel
Lowest to $18.4668

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.2993 $79.2993
2+ $76.8212 $153.6424
3+ $74.3431 $223.0293
4+ $71.8650 $287.4600
5+ $64.4307 $322.1535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess