EN
  • EN
  • DE

PTN04050AAZT

Part No PTN04050AAZT
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER -15 TO -3.3V / Non-Isolated PoL Module DC DC Converter 1 Output -15 ~ -3.3V 1A 2.9V - 7V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series PTN04050A (6W)
Package Tape & Reel
Product Status Obsolete
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.9V
Voltage - Input (Max) 7V
Voltage - Output 1 -15 ~ -3.3V
Current - Output (Max) 1A
Applications ITE (Commercial)
Features OCP, OTP, UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 83%
Mounting SMD (SMT)
Package / Case 5-SMD Module
Dimension 0.87" L x 0.50" W x 0.36" H (22.1mm x 12.7mm x 9.1mm)
Base Product Number PTN04050
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8504.40.9580
Other Names 296-32208-1,296-32208-2,2156-PTN04050AAZT,PTN04050AAZT-ND,296-32208-6,TEXTISPTN04050AAZT
Standard Package 250
Win Source Part Number 1039881-PTN04050AAZT
Ultra Librarian 3D Model Ultra Librarian PTN04050AAZT CAD Model

Description

The PTN04050AAZT from Texas Instruments is a high-performance, adjustable step-up integrated voltage regulator module. This compact and efficient module is designed to provide a flexible and reliable power management solution for a wide range of applications.

Key Features

  • Adjustable Output Voltage: The output voltage can be adjusted from 15V to 55V, enabling the module to cater to various application needs.
  • Wide Input Voltage Range: With an input voltage range of 2.95V to 3.65V, this module is versatile and can work with many different power sources.
  • High Efficiency: The PTN04050AAZT is designed for high efficiency, which minimizes heat generation and power loss, thereby increasing system reliability.
  • Compact Size: The small form factor of the module is ideal for space-constrained applications.
  • Integrated Shielding: The module includes integrated shielding, reducing electromagnetic interference (EMI) and simplifying system design and layout.
  • Thermal Protection: Over-temperature protection ensures that the module operates within safe temperature ranges, enhancing durability.

Applications

The PTN04050AAZT is suitable for a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Industrial systems
  • Test equipment
  • Portable devices
  • Networking equipment

Product Specifications

Parameter Value
Output Voltage Range 15V to 55V
Input Voltage Range 2.95V to 3.65V
Efficiency Up to 90%
Package Type Surface-Mount
Operating Temperature -40°C to 85°C

For engineers and designers who require a high-efficiency, adjustable voltage power solution, the PTN04050AAZT from Texas Instruments offers the performance and reliability needed for demanding applications.

You May Also Be Interested in

Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.9105
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess