EN
  • EN
  • DE

PTH08T231WAS

Part No PTH08T231WAS
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.69-5.5V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000133-PTH08T231WAS
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Power Supplies - Board Mount DC DC Converters
Series PTH08T231W
Packaging Tray
Applications ITE (Commercial)
Operating Temperature -40°C ~ 85°C
Package / Case 10-SMD Module
Features Remote On/Off, OCP, OTP, UVLO
Ultra Librarian 3D Model Ultra Librarian PTH08T231WAS CAD Model

Description

The PTH08T231WAS is a high-performance, adjustable non-isolated module with Power over Ethernet (PoE) capabilities, designed by the renowned electronics company Texas Instruments (TI). This advanced power solution is an integral component for a wide range of applications, including telecommunications, computing, and industrial systems.

Key Features

  • High Efficiency: With an efficiency of up to 95%, this power module ensures that energy is used optimally, reducing heat generation and improving system reliability.
  • Wide Output Voltage Range: The PTH08T231WAS offers an adjustable output voltage range from 0.69V to 5.5V, allowing for versatile use in various circuit configurations.
  • Input Voltage Range: The module can handle an input voltage range from 4.5V to 14V, making it suitable for a broad spectrum of power sources.
  • Output Current: It is capable of delivering up to 16A of output current, which is ideal for high-power applications.
  • Integrated Inductor: The inclusion of an integrated inductor simplifies design and reduces external component count, which can help in minimizing the overall solution size.
  • Thermal Performance: The PTH08T231WAS is designed with an excellent thermal performance in mind, featuring a temperature range of -40°C to 85°C.
  • Protection Features: This module is equipped with a range of protection features, including over-temperature, over-voltage, under-voltage, and over-current protections, ensuring safe operation under various conditions.

Applications

The versatility of the PTH08T231WAS makes it suitable for a variety of applications, such as:

  • Telecommunications equipment
  • Networking equipment like routers and switches
  • Industrial and test equipment
  • High-density distributed power systems

Conclusion

The Texas Instruments PTH08T231WAS is a robust, efficient, and flexible power solution that can meet the demands of a wide range of high-performance applications. Its combination of efficiency, thermal performance, and integrated features make it an excellent choice for designers looking to streamline their power systems without compromising on quality or reliability.

You May Also Be Interested in

SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.9811 $59.9622
5+ $24.5999 $122.9995
7+ $23.8312 $166.8184
9+ $23.0624 $207.5616
12+ $22.2937 $267.5244
16+ $19.9874 $319.7984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess