EN
  • EN
  • DE

PTH08T221WAS

Part No PTH08T221WAS
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description MODULE PIP 16A 14VIN 11SMD / Module DC-DC 1-OUT 0.69V to 5.5V 16A 11-Pin SMD Module Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series PTH08T221W
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 14V
Voltage - Output 1 0.69 ~ 5.5 V
Current - Output (Maximum) 16A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 95%
Mounting SMD
Package 11-SMD Module
Dimension 0.87" L x 0.75" W x 0.36" H (22.1mm x 19.1mm x 9.1mm)
Win Source Part Number 792711-PTH08T221WAS
Popularity Medium
Supply and Demand Status Limited
Family Name PTH08T221W
Introduction Date November 01, 2005
ECCN EAR99
Country of Origin Mexico
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian PTH08T221WAS CAD Model

Description

The PTH08T221WAS is a state-of-the-art power module from Texas Instruments, renowned for its high performance and reliability in a wide range of applications. This advanced product is part of TI's extensive portfolio of power management solutions, designed to meet the stringent requirements of today's complex electronic systems.

Key Features

  • Wide Input Voltage Range: The module operates efficiently with an input voltage range of 4.5V to 14V, making it versatile for various systems and ensuring compatibility with a broad spectrum of power sources.
  • Adjustable Output Voltage: Users can set the output voltage from 0.69V to 5.5V, which allows for precise voltage regulation tailored to the specific needs of the application.
  • High Efficiency: With an efficiency rating of up to 96%, the PTH08T221WAS maximizes power usage and minimizes waste, which is crucial for energy-sensitive designs.
  • Advanced Thermal Performance: The module features an integrated double-sided cooling design that enhances thermal performance, ensuring the device operates within safe temperature ranges even under high load conditions.

Applications

The PTH08T221WAS is ideal for a variety of applications, including but not limited to:

  • Telecommunications infrastructure
  • Computing and storage systems
  • Industrial equipment
  • Networking hardware

Technical Specifications

Parameter Value
Input Voltage Range 4.5V to 14V
Output Voltage Range 0.69V to 5.5V
Output Current Up to 16A
Efficiency Up to 96%
Operating Temperature -40°C to 85°C

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The PTH08T221WAS is no exception, with rigorous testing and quality control measures in place to ensure it meets the highest standards of performance and reliability.

You May Also Be Interested in

Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess