Product Overview: PTH04T220WAZ by Texas Instruments
The PTH04T220WAZ is a high-performance, adjustable non-isolated module from Texas Instruments, designed to meet a wide range of power requirements in various applications. This power module is part of the Texas Instruments' Plug-In Power Solutions, which are known for their reliability and efficiency in power management tasks.
Key Features
- Output Voltage Range: The PTH04T220WAZ offers an adjustable output voltage range of 0.69V to 5.5V, which provides flexibility for different voltage requirements.
- Output Current: Capable of delivering up to 16A of output current, this power module can support applications with high current demands.
- Efficiency: With an efficiency rating of up to 95%, this module ensures minimal power loss and heat generation, enhancing system reliability.
- Input Voltage: The module operates with an input voltage range of 4.5V to 14V, accommodating various supply levels and ensuring compatibility with different system architectures.
- Thermal Performance: The PTH04T220WAZ is designed with excellent thermal performance in mind, featuring a low-profile package that aids in heat dissipation.
- Advanced Features: It includes features such as pre-bias startup, auto-track sequencing, and under-voltage lockout, which contribute to the safe and stable operation of the power module.
Applications
The versatility of the PTH04T220WAZ makes it suitable for a variety of applications, including but not limited to:
- Telecommunications equipment
- Computing and storage systems
- Industrial controls
- Networking equipment
Product Specifications
| Parameter |
Value |
| Manufacturer |
Texas Instruments |
| Product Category |
Non-Isolated DC/DC Converters |
| Output Voltage (Adjustable) |
0.69V to 5.5V |
| Output Current |
Up to 16A |
| Input Voltage |
4.5V to 14V |
| Efficiency |
Up to 95% |
In conclusion, the PTH04T220WAZ from Texas Instruments is a robust and flexible power solution that meets the needs of a wide range of high-performance applications. Its combination of efficiency, thermal management, and advanced features make it a valuable component for any power-sensitive design.