EN
  • EN
  • DE

PTH03000WAD

Part No PTH03000WAD
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.9-2.5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 5 Weeks
Features Non-Isolated PoL Module DC DC Converter Output 0.9 ~ 2.5V - - 6A 3V - 3.6V Input
Manufacturer Texas Instruments
Series PTH03000W
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Package 5-DIP Module
Family Name PTH03000
MSL Level 1 (Unlimited)
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number PTH03000WAD-ND, 296-32711
Quantity per package 56
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931065-PTH03000WAD
Ultra Librarian 3D Model Ultra Librarian PTH03000WAD CAD Model

Description

The PTH03000WAD is a high-performance, non-isolated module power supply from the renowned electronics manufacturer, Texas Instruments. This module is part of their extensive range of power management integrated circuits designed to cater to a wide array of applications across various industries.

Key Features

  • Adjustable Output: The PTH03000WAD offers an adjustable output voltage range from 0.8V to 3.6V, which allows for high flexibility in applications that require different voltage levels.
  • High Efficiency: With an efficiency of up to 95%, this power module ensures minimal power loss during operation, making it suitable for energy-sensitive designs.
  • Wide Input Voltage Range: The module can operate with an input voltage range from 2.95V to 3.65V, accommodating various power supply standards and battery technologies.
  • Large Output Current: It is capable of delivering up to 3A of output current, making it a robust choice for powering high-current devices.
  • Power Good Signal: The inclusion of a 'power good' signal provides a system-level monitoring feature, indicating when the output is within its nominal voltage range.
  • Thermal Protection: The device includes over-temperature protection, which safeguards the module against damage from excessive heat.
  • Small Footprint: The compact size of the PTH03000WAD is ideal for space-constrained applications, without compromising on power or efficiency.

Applications

The versatility of the PTH03000WAD makes it an excellent choice for a diverse range of applications, including but not limited to:

  • Telecommunications equipment
  • Networking hardware such as switches and routers
  • Industrial systems
  • Test and measurement equipment
  • Portable devices

With its robust feature set and Texas Instruments' reputation for quality, the PTH03000WAD module is a reliable and efficient solution for your power supply needs. Its performance and flexibility make it an essential component for engineers and designers looking to create sophisticated electronic systems.

You May Also Be Interested in

Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8304 $59.4912
7+ $16.2711 $113.8977
10+ $15.7627 $157.6270
14+ $15.2542 $213.5588
17+ $14.7457 $250.6769
23+ $13.2203 $304.0669
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess