EN
  • EN
  • DE

PTB48540CAH

Part No PTB48540CAH
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 12V 10W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series PTB48540 (10W)
Package Tray
Product Status Not For New Designs
Type Isolated PoE Module
Number of Outputs 1
Voltage - Input (Min) 36V
Voltage - Input (Max) 57V
Voltage - Output 1 12V
Current - Output (Max) 850mA
Power (Watts) 10 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 85°C
Efficiency 85%
Mounting Type Through Hole
Package / Case 13-DIP Module
Base Product Number PTB48540
Standard Package 12 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 657805-PTB48540CAH
Ultra Librarian 3D Model Ultra Librarian PTB48540CAH CAD Model

Description

Introducing the PTB48540CAH Power Module from Texas Instruments

The PTB48540CAH is a high-performance power module from the reputable Texas Instruments, designed to cater to a wide array of applications requiring efficient power conversion and management. This advanced module is part of the PTB series, known for its reliability and versatility in various electronic systems.

The PTB48540CAH boasts an input voltage range of 36V to 75V, making it suitable for telecom and industrial power systems that operate within this spectrum. Its output is adjustable from 0.8V to 3.6V, allowing for precise voltage regulation to meet the needs of sensitive electronic components. With an impressive output current capability of up to 40A, this power module can easily handle high-power applications.

One of the key features of the PTB48540CAH is its high efficiency, which minimizes energy loss during operation and leads to a cooler system environment. This efficiency is achieved through the use of advanced switching technologies and high-quality components that ensure minimal power dissipation.

The module comes in a compact, through-hole package that is easy to integrate into a wide range of PCB designs. Its footprint is optimized for space-constrained applications, making it an excellent choice for designers looking to maximize board real estate without compromising on power delivery.

Furthermore, the PTB48540CAH is equipped with a range of protective features to ensure the longevity and safety of both the module and the system it powers. These include over-temperature protection, under-voltage lockout, and over-current protection. Such features provide peace of mind for engineers and technicians by safeguarding against common electrical issues that could otherwise damage the system or reduce its operational lifespan.

In conclusion, the PTB48540CAH from Texas Instruments stands out as a robust, efficient, and reliable power solution for a variety of demanding applications. Its combination of high current capability, wide input voltage range, and protective features make it an ideal choice for anyone looking to create a stable and durable power supply in their electronic designs.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Traco Power
DC DC CONVERTER +/-15V 6W
Need more? Email Us
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.8875 $68.8875
2+ $56.5231 $113.0462
3+ $54.7567 $164.2701
4+ $52.9904 $211.9616
5+ $51.2240 $256.1200
7+ $45.9250 $321.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess