EN
  • EN
  • DE

PT78NR252H

Part No PT78NR252H
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER -5.2V 2A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series PT78NR200 (12W)
Package Tray
Product Status Obsolete
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 9V
Voltage - Input (Max) 15V
Voltage - Output 1 -5.2V
Current - Output (Max) 2A
Applications ITE (Commercial)
Features OTP, SCP
Temperature Range - Operating 0°C ~ 85°C
Efficiency 78%
Mounting Type Through Hole, Right Angle
Package / Case 3-SIP Module
Size / Dimension 1.01" L x 0.93" W x 0.38" H (25.7mm x 23.6mm x 9.7mm)
Base Product Number PT78NR2
Standard Package 20 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 657740-PT78NR252H
Ultra Librarian 3D Model Ultra Librarian PT78NR252H CAD Model

Description

The Texas Instruments PT78NR252H is a highly reliable and efficient non-isolated power module designed to meet the rigorous demands of various electronic applications. This compact and easy-to-use module is part of the PT78NR series, which is known for its exceptional performance and durability.

Key Features

  • Output Voltage: The PT78NR252H provides a fixed output voltage of 2.5V, which is ideal for low-voltage applications in digital circuits.
  • High Efficiency: With its advanced design, this module offers high efficiency, which helps in reducing power loss and improving system reliability.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various input conditions and making it versatile for different power systems.
  • Output Current: The module is capable of delivering an output current of up to 2A, making it suitable for powering a wide range of devices.
  • Thermal Protection: Equipped with thermal shutdown protection, the PT78NR252H ensures safe operation by preventing overheating.
  • Overcurrent Protection: The built-in overcurrent protection guards against excessive current draw, which could otherwise damage the module and the connected load.
  • Compact Size: Its small form factor allows for easy integration into space-constrained applications without compromising on power or efficiency.
  • Easy-to-Use: The module requires minimal external components, which simplifies the design and reduces time to market for products.

Applications

The PT78NR252H is suitable for a wide range of applications, including but not limited to:

  • Telecommunications equipment
  • Industrial controls
  • Networking systems
  • Computing devices
  • Portable electronics

Conclusion

The Texas Instruments PT78NR252H power module is a top choice for engineers and designers looking for a reliable, efficient, and compact power solution. Its robust feature set and ease of use make it an excellent option for powering a diverse array of electronic devices. Whether for prototyping or mass production, the PT78NR252H stands out as a versatile component that can streamline the power supply design process.

You May Also Be Interested in

SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess