EN
  • EN
  • DE

PT6933C

Part No PT6933C
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 3.3V 1.8V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Features Non-Isolated PoL Module DC DC Converter 2 Output 3.3V 1.8V - 6A, 1.75A 4.5V - 5.5V Input
Manufacturer Texas Instruments
Series Excalibur™ PT6930
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 23-SMD Module
Family Name PT6933
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number -296-20223, 296-20223, -296-20223-ND, -PT6933C-NDR, PT6933C-ND, 296-20223-NDR
Quantity per package 10
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931010-PT6933C
Ultra Librarian 3D Model Ultra Librarian PT6933C CAD Model

Description

Introducing the PT6933C Power Module from Texas Instruments

The PT6933C is a high-performance, integrated power module from the renowned semiconductor manufacturer, Texas Instruments (TI). This module is designed to meet the stringent requirements of today's advanced electronic circuits, providing a reliable and efficient power management solution.

At the heart of the PT6933C is a sophisticated step-down regulator that is capable of delivering a fixed output voltage with a high level of precision. This power module is particularly well-suited for applications that require a stable and clean power supply, such as telecommunications, networking, and industrial systems.

Key Features

  • High Efficiency: The PT6933C boasts an impressive efficiency rating, which helps reduce power loss and improves the overall performance of the system it powers.
  • Wide Input Voltage Range: This module can operate with a broad range of input voltages, making it versatile for various applications and ensuring compatibility with different power sources.
  • Adjustable Output Voltage: Users can fine-tune the output voltage to meet the specific needs of their circuit, providing flexibility and precision in power management.
  • Thermal Protection: Built-in thermal protection safeguards the module from overheating, ensuring long-term reliability and stability.
  • Compact Size: The PT6933C's small footprint allows for easy integration into space-constrained designs, without sacrificing performance or efficiency.

Applications

The versatility of the PT6933C power module makes it an ideal choice for a wide array of applications. It is particularly well-suited for:

  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Industrial control systems
  • Complex multi-voltage electronics
  • High-performance computing and data storage systems

With Texas Instruments' commitment to quality and reliability, the PT6933C represents a superior power management solution that engineers and designers can trust for their most critical applications.

You May Also Be Interested in

XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess