EN
  • EN
  • DE

PT6465C

Part No PT6465C
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 1.5V 14A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Features Non-Isolated PoL Module DC DC Converter 1 Output 1.5V - - 14A 4.5V - 5.5V Input
Manufacturer Texas Instruments
Series Excalibur™ PT6460
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 12-SIP SMD Module
Family Name PT6465
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number PT6465C-NDR, -PT6465C-NDR
Quantity per package 21
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931001-PT6465C
Ultra Librarian 3D Model Ultra Librarian PT6465C CAD Model

Description

The PT6465C is a high-performance, integrated power solution from Texas Instruments, a leader in semiconductor design and manufacturing. This product belongs to the PT6000 series, which is renowned for its robust power modules that provide efficient and reliable power conversion.

Key Features

  • Adjustable Output Voltage: The PT6465C offers a flexible output voltage range, which can be adjusted according to the needs of the specific application. This feature allows for versatile use across various electronic devices.
  • High Efficiency: With an emphasis on energy efficiency, the PT6465C operates with a high conversion efficiency, minimizing power loss and heat generation, which is crucial for maintaining the integrity of electronic systems.
  • Wide Input Voltage Range: The module is designed to accommodate a broad range of input voltages, ensuring compatibility with diverse power supplies and enabling its use in multiple geographic regions with varying power standards.
  • Compact Design: The PT6465C is engineered in a space-saving package, making it an ideal choice for applications where board space is at a premium.
  • Thermal Protection: It includes thermal shutdown protection, safeguarding the module and the overall system against the risks associated with excessive temperature rise.

Applications

The PT6465C is suitable for a wide array of applications, including but not limited to:

  • Telecommunications equipment
  • Industrial control systems
  • Networking hardware
  • Computer peripherals

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet rigorous industry standards. The PT6465C has undergone extensive testing and validation to ensure it meets the high reliability standards expected from Texas Instruments, providing peace of mind for designers and manufacturers alike.

For detailed specifications, application notes, and support documentation, customers are encouraged to visit the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess