EN
  • EN
  • DE

PT6214D

Part No PT6214D
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 12V 2A / 90% Efficiency Adjustable Output Voltage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tray
Part Status Obsolete (End Of Life)
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 16V
Maximum Input Voltage 38V
Voltage - Output 1 12V
Current - Output (Maximum) 2A
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 85°C
Efficiency 91%
Mounting Style Through Hole, Right Angle
Manufacturer Package 12-SIP Module
Part Number Series PT6214
Manufacturer Pack Quantity 12
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813868-PT6214D
Ultra Librarian 3D Model Ultra Librarian PT6214D CAD Model

Description

The PT6214D, crafted by the renowned semiconductor company Texas Instruments, is a powerhouse encapsulated in a compact, efficient design. This module is part of TI's extensive range of power management integrated circuits, designed to cater to a myriad of electronic applications requiring reliable and high-quality power solutions.

Key Features

  • Adjustable Output Voltage: The PT6214D allows for a versatile range of output voltage, making it suitable for various applications that require different levels of power supply.
  • High Efficiency: Designed with energy efficiency in mind, this module ensures that your devices operate with maximum power conservation, reducing heat generation and improving overall system longevity.
  • Integrated Switch: The built-in switch simplifies circuit design and enhances performance by minimizing the need for external components.
  • Thermal Protection: The PT6214D is equipped with thermal shutdown features that protect the device and its surrounding components from potential damage due to overheating.
  • Wide Input Voltage Range: This product can accommodate a broad spectrum of input voltages, providing a flexible solution for varying power requirements.

Applications

The PT6214D is a versatile module that can be integrated into a diverse array of electronic systems. Its robust design and adjustable features make it an ideal choice for:

  • Telecommunication Equipment
  • Industrial Systems
  • Computing Devices
  • Networking Hardware
  • Portable Electronics

Why Choose the PT6214D?

With Texas Instruments' legacy of quality and innovation, the PT6214D stands out as a reliable power management solution. Its high efficiency, thermal protection, and flexibility in voltage regulation are critical for modern electronic devices that demand stable and efficient power supplies. Whether you're developing consumer electronics or sophisticated industrial machinery, the PT6214D is engineered to meet your power needs with precision and durability.

For detailed specifications, application notes, and support resources, visit the Texas Instruments official website or contact their customer support team. Embark on your next project with the confidence that the PT6214D will power your innovations to success.

You May Also Be Interested in

AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess