EN
  • EN
  • DE

PD9555/PCA9555

Part No PD9555/PCA9555
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 271368-PD9555/PCA9555
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PD9555/PCA9555 CAD Model

Description

The PD9555/PCA9555 from Texas Instruments is a sophisticated, high-performance integrated circuit that is designed for a wide range of applications.

  • Product Name: PD9555/PCA9555
  • Manufacturer: Texas Instruments
  • Type: 16-bit I²C and SMBus, low power I/O (input/output) expander
  • Description: Provides a simple solution for expanding the I/O in a system
  • Suitable For: Interfacing with any microcontroller or microprocessor on the I²C bus or SMBus
  • Features: 16-bit of quasi-bidirectional input/output, interrupt output, hardware address control inputs, and a reset input.
  • Operating Voltage Range: 2.3V to 5.5V
  • Maximum Sink Current: 25 mA
  • Ideal Choice For: Applications such as servers, medical equipment, and industrial automation where a large number of I/Os are required.
  • Hardware Address Pins: Two hardware address pins allow up to four devices to share the same I²C bus or SMBus.
  • Package: 24-pin TSSOP package

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NVIDIA
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NEC-TOKIN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess