The PCM3003E/2KG4 is a high-quality audio codec integrated circuit designed and manufactured by Texas Instruments. This versatile codec is an ideal solution for a wide range of audio applications, including professional and consumer audio equipment, musical instruments, and digital audio systems.
Key Features
- High-Performance Audio: With a 24-bit resolution and sampling rates up to 96 kHz, the PCM3003E/2KG4 delivers exceptional sound quality, ensuring an accurate and immersive listening experience.
- Stereo Audio Codec: The device supports stereo audio inputs and outputs, making it suitable for applications requiring multi-channel audio processing.
- Low-Voltage Operation: It operates on a single 5V power supply, enabling it to be used in portable devices where power efficiency is crucial.
- Flexible Interface: The PCM3003E/2KG4 features a flexible serial audio interface, which is compatible with various formats, providing ease of integration into existing systems.
- Integrated Filters: On-chip digital de-emphasis filters help to reduce signal distortion and improve audio clarity.
Applications
- Professional Audio Equipment
- Consumer Electronics
- Musical Instruments
- Sound Cards and Audio Interfaces
- Digital Audio Workstations
Technical Specifications
Parameter
Value
Resolution
24-bit
Sampling Rate
Up to 96 kHz
Power Supply Voltage
5V
Audio Channels
2 (Stereo)
Interface Type
Serial
The PCM3003E/2KG4 is available in a compact package, making it an excellent choice for space-constrained applications. With its superior audio performance and ease of use, this audio codec by Texas Instruments stands out as a robust solution for your audio processing needs.