EN
  • EN
  • DE

PCM2912AE4PJTR

Part No PCM2912AE4PJTR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Texas Instruments
Package Bulk
Product Status Active
Type Stereo Audio
Data Interface USB
Resolution (Bits) 16 b
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 92 / 92
Dynamic Range, ADCs / DACs (db) Typ 90 / 90
Voltage - Supply, Analog 4.35V ~ 5.25V
Voltage - Supply, Digital 4.35V ~ 5.25V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Standard Package 1 pcs
Win Source Part Number 833534-PCM2912AE4PJTR
Ultra Librarian 3D Model Ultra Librarian PCM2912AE4PJTR CAD Model

Description

The PCM2912AE4PJTR is a high-quality, integrated audio codec with USB interface from Texas Instruments, designed to provide a comprehensive audio solution for a wide range of consumer electronics and computer-based systems. This advanced codec integrates a stereo audio DAC (Digital-to-Analog Converter), a stereo audio ADC (Analog-to-Digital Converter), and a USB compliant interface in a single chip, making it an ideal choice for applications requiring audio input and output functionalities with minimal external components.

Key Features

  • USB Interface: The device is compliant with USB 2.0 Full Speed, ensuring compatibility with a wide range of systems and devices without the need for additional drivers.
  • Audio Quality: It features a 16-bit Delta-Sigma DAC and ADC, providing high-quality audio playback and recording capabilities with a dynamic range of 89 dB for DAC and 85 dB for ADC.
  • Sampling Rates: The PCM2912AE4PJTR supports various sampling rates, including 32 kHz, 44.1 kHz, and 48 kHz, catering to standard audio requirements.
  • Integrated Features: The codec includes an on-chip clock generator, an analog mixer, and a microphone preamplifier, which simplifies the design and reduces the overall system cost.
  • Power Management: With its power-down and suspend features, it supports efficient power management, making it suitable for portable and battery-operated devices.

Applications

The PCM2912AE4PJTR is versatile in its applications, suitable for:

  • USB audio peripherals like headsets, microphones, and speakers
  • Portable audio devices
  • Multimedia docking stations
  • Audio interface for computers and laptops
  • Gaming accessories

Package and Availability

This codec comes in a compact 32-TQFP (Thin Quad Flat Pack) package, which is conducive for space-constrained designs. Its part number suffix, E4PJTR, indicates the product's packaging and temperature grade, making it suitable for industrial temperature ranges. The device is available for order and can be sourced through Texas Instruments' distribution network or authorized resellers.

You May Also Be Interested in

Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Asahi Kasei Microsystems
IC CODEC 16BIT MIC/HP/SPK-AMP / Interface
Need more? Email Us
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Lowest to $3.9848
Cirrus Logic Inc.
SIX CHANNEL, 20-BIT CODEC / Stereo Audio Interface 20 b Serial 44-TQFP (10x10)
Need more? Email Us
Texas Instruments
IC STEREO AUD CODEC ADJ 25DSBGA
Need more? Email Us
Analog Devices Inc.
56-BUMP WAFER LEVEL CHIP SCALE P
Lowest to $13.7227
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / Audio Interface 24 b I2C, Serial 32-QFN (4x4)
Lowest to $6.5292
Analog Devices Inc.
MULTI CHANNEL 96KHZ CODEC / Interface
Lowest to $17.4627

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3959 $53.9590
23+ $4.4275 $101.8325
35+ $4.2891 $150.1185
49+ $4.1507 $203.3843
63+ $4.0124 $252.7812
84+ $3.5973 $302.1732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,271 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess