EN
  • EN
  • DE

PCM2706CPJTR

Part No PCM2706CPJTR
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description Stereo Audio DAC with USB Interface, Single-Ended Headphone Output and S/PDIF Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Package 32-TQFP
Manufacturer Package 32-TQFP (7x7)
Win Source Part Number 1236428-PCM2706CPJTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PCM2706
Introduction Date August 18, 2011
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCM2706CPJTR CAD Model

Description

Product Overview: PCM2706CPJTR by Texas Instruments

The PCM2706CPJTR is a high-quality, USB stereo audio digital-to-analog converter (DAC) designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit (IC) is specifically crafted to provide a seamless bridge between digital audio data and analog sound systems, making it an ideal choice for a wide range of audio applications such as USB headphones, audio docking stations, and music players.

Key Features

  • Interface: The PCM2706CPJTR features a USB 1.1 compliant interface, ensuring compatibility with most USB audio class devices without the need for additional drivers.
  • Audio Quality: It supports 16-bit resolution and has a sampling rate of 32kHz, 44.1kHz, and 48kHz, delivering high-fidelity audio output that meets the needs of discerning audiophiles.
  • Integrated Features: This DAC includes an on-chip voltage regulator and an on-chip clock, simplifying the design and reducing external component count.
  • Output: The device provides single-ended voltage output, making it easy to interface with analog audio amplifiers and preamps.
  • Power Management: With its suspend flag and low-power consumption, the PCM2706CPJTR is optimized for portable battery-powered applications.
  • Package: It comes in a compact 32-TQFP (Thin Quad Flat Pack) package, which is conducive to space-constrained designs.

Applications

The PCM2706CPJTR is versatile and can be used in various audio-related applications. Its USB audio interface capability makes it perfect for computer audio enhancements, such as external sound cards or USB speakers. It is also suitable for consumer electronics that require high-quality audio playback from a digital source.

Quality and Reliability

Texas Instruments is known for its commitment to quality and the PCM2706CPJTR is no exception. It is designed to meet the rigorous standards of the industry, ensuring long-term reliability and performance. With Texas Instruments' support and expertise, customers can expect a product that not only meets but exceeds their audio requirements.

You May Also Be Interested in

Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 52QFP13
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP12
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3633 $50.1798
15+ $6.8622 $102.9330
23+ $6.6478 $152.8994
32+ $6.4333 $205.8656
41+ $6.2189 $254.9749
54+ $5.5756 $301.0824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess