EN
  • EN
  • DE

PCM1850APJTR

Part No PCM1850APJTR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC/AUDIO 24BIT 96K 32TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Type ADC, Audio
Number of Channels 2
Resolution (Bits) 24 b
Sampling Rate (Per Second) 96k
Data Interface SPI
Voltage Supply Source Analog and Digital
Voltage - Supply 2.7V ~ 3.6V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Base Product Number PCM185
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 653724-PCM1850APJTR
Ultra Librarian 3D Model Ultra Librarian PCM1850APJTR CAD Model

Description

Product Overview: PCM1850APJTR from Texas Instruments

The PCM1850APJTR is a high-performance, single-chip stereo audio analog-to-digital converter (ADC) from the renowned manufacturer, Texas Instruments. This advanced audio component is designed to provide top-notch audio conversion in consumer and professional audio applications. It is particularly well-suited for systems where high-quality audio capture is paramount, such as digital mixing consoles, DVD recorders, and audio interfaces.

Key Features and Benefits

  • High-Resolution Audio: The PCM1850APJTR supports 24-bit linear PCM output, ensuring that audio is captured with exceptional clarity and detail. This high resolution allows for capturing the subtle nuances of sound, making it ideal for high-fidelity recordings.
  • Flexible Sampling Rates: With support for a wide range of sampling rates from 8 kHz to 96 kHz, this ADC can be tailored to various audio applications, whether it's voice recordings or studio-quality music production.
  • Single-Ended or Differential Inputs: The device offers the flexibility to use either single-ended or differential inputs, providing versatility in connecting different audio sources and ensuring compatibility with various system designs.
  • Integrated High-Pass Filter: An onboard programmable high-pass filter helps to eliminate DC offset and low-frequency noise, preserving the integrity of the audio signal.
  • Low Power Consumption: The PCM1850APJTR is designed for efficiency, with a low power consumption that makes it suitable for use in portable or power-sensitive applications.
  • Surface-Mount Package: Supplied in a compact TSSOP package, this ADC is optimized for space-constrained applications and is designed for easy integration into a variety of circuit boards.

Applications

  • Digital Mixing Consoles
  • DVD Recorders and Players
  • Audio Interfaces
  • Home Theater Systems
  • Professional Audio Recording Equipment

With its advanced features and Texas Instruments' commitment to quality, the PCM1850APJTR is a reliable and versatile choice for any application where audio quality cannot be compromised. Its integration into your audio system will ensure that every sound is captured with the utmost precision and fidelity, elevating the overall audio experience for both creators and consumers.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5327 $55.3270
23+ $4.5397 $104.4131
35+ $4.3978 $153.9230
47+ $4.2560 $200.0320
61+ $4.1141 $250.9601
82+ $3.6885 $302.4570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess