The PCM1716E G4 is a high-quality, advanced digital audio stereo digital-to-analog converter (DAC) manufactured by Texas Instruments, a renowned global semiconductor design and manufacturing company.
- Audio Performance: Signal-to-noise ratio (SNR) of 96 dB and a total harmonic distortion plus noise (THD+N) of -86 dB.
- Audio Data Formats: Supports 16-, 20-, and 24-bit word lengths.
- Sampling Rates: Supports a variety of sampling rates, from 32 kHz to 96 kHz.
- Digital Filter: Built-in 8-times oversampling digital filter.
- Power Efficiency: Operates on a single 5V power supply and has a low power consumption.
- Power-Down Function: Allows it to be turned off when not in use.
- Connectivity: Serial input interface.
- Package: Compact 28-pin SSOP (Shrink Small Outline Package).