The PCF8574RGTR from Texas Instruments is a highly advanced, low-power CMOS technology-based device that offers a vast range of features and capabilities.
- Function: Designed to provide general-purpose remote I/O expansion for most microcontroller families via the I2C interface serial link.
- Feature: 8-bit quasi-bidirectional I/O port (P0-P7), including latched outputs with high current drive capability for directly driving LEDs.
- Feature: Interrupt output that can be connected to the interrupt logic of the microcontroller.
- Voltage Range: Operates within a voltage range of 2.5V to 6V.
- Power Consumption: Has a low stand-by current consumption.
- Package: Comes in a small 16-pin QFN package.
- Temperature Range: Operating temperature range of -40°C to 85°C.
- Compatibility: Compatible with I2C and SMBus interfaces.