EN
  • EN
  • DE

PAL16L8A-2MJ/883B

Part No PAL16L8A-2MJ/883B
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083827-PAL16L8A-2MJ/883B
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PAL16L8A-2MJ/883B CAD Model

Description

The PAL16L8A-2MJ/883B is a high-performance, monolithic programmable array logic device designed and manufactured by Texas Instruments. This device is part of the military-grade series, offering reliable operation under extreme conditions, and is ideally suited for applications requiring high-speed logic operations and complex combinational logic designs.

Key Features

  • High-Speed Performance: The PAL16L8A-2MJ/883B is engineered to deliver fast propagation delay times, making it suitable for time-critical applications.
  • Programmable Logic Device: It allows for flexible implementation of custom logic functions, providing designers with the ability to program the device to meet specific design requirements.
  • Military Specifications: This device complies with military specification MIL-STD-883B, ensuring its reliability and suitability for use in military or aerospace applications that demand high levels of performance and robustness.
  • Temperature Range: It operates over a wide temperature range, ensuring consistent performance even in harsh environmental conditions.
  • Durable Packaging: The PAL16L8A-2MJ/883B comes in a durable ceramic dual in-line package (CERDIP), providing additional protection against environmental factors.

Applications

The versatile nature of the PAL16L8A-2MJ/883B makes it suitable for a wide array of applications, particularly where high reliability and speed are crucial. Typical applications include:

  • Defense and aerospace systems
  • Communication equipment
  • Industrial control systems
  • Automotive electronics
  • Complex logic circuits integration

Technical Specifications

With a focus on technical excellence, the PAL16L8A-2MJ/883B boasts the following specifications:

  • Supply Voltage (Vcc): 5V ± 10%
  • Input and Output Current: Specified in the datasheet
  • Power Dissipation: As per MIL-STD-883B standards
  • Package Type: 20-pin CERDIP

For detailed information on programming, electrical characteristics, and pin configurations, designers should refer to the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

KOA Speer
Need more? Email Us
Harris Corporation
Need more? Email Us
Rockwell
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Texas Instruments
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Intel
Lowest to $18.4668

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess