EN
  • EN
  • DE

OPA2349UA/2K5G4

Part No OPA2349UA/2K5G4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 1uA, Rail-to-Rail, CMOS Operational Amplifiers 8-SOIC -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 70 kHz
Mounting SMD (SMT)
Case / Package SOIC
Common Mode Rejection Ratio 48 dB
Contact Plating Gold
Gain Bandwidth Product 70 kHz
Input Bias Current 10 pA
Input Offset Voltage (Vos) 10 mV
Lead Free Yes
Max I/O Voltage 10 mV
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 1.8 V
Nominal Gain Bandwidth Product 70 kHz
Nominal Supply Current 4 µA
Number of Channels 2
Number of Circuits 2
Number of Elements 2
Number of Pins 8
Operating Supply Current 1 µA
Output Current 8 mA
Output Current per Channel 8 mA
Packaging Tape and Reel
Power Supply Rejection Ratio (PSRR) 69.12 dB
Radiation Hardening No
RoHS Compliant
Slew Rate 0.02 V/µs
Voltage Gain 90 dB
Win Source Part Number 1083276-OPA2349UA/2K5G4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OPA2349UA/2K5G4 CAD Model

Description

Introducing the OPA2349UA/2K5G4 Operational Amplifier from Texas Instruments

The OPA2349UA/2K5G4 is a state-of-the-art operational amplifier (op-amp) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This precision op-amp is part of TI's renowned OPAx349 series and comes in a compact SOIC-8 package, making it suitable for a wide range of applications where space is at a premium.

The OPA2349UA/2K5G4 boasts an impressive feature set, including rail-to-rail input/output, low noise, and low power consumption. With a wide supply voltage range from 2.1V to 5.5V, this op-amp is versatile enough to be used in both single-supply and dual-supply operations, catering to the needs of battery-powered and portable devices as well as standard industrial equipment.

One of the key benefits of the OPA2349UA/2K5G4 is its low quiescent current, typically 150 µA per channel, which is crucial for power-sensitive designs. Additionally, with a bandwidth of 1 MHz and a slew rate of 0.5 V/µs, this operational amplifier provides a good balance between speed and power consumption, making it ideal for applications such as sensor signal conditioning, active filtering, and low-frequency analog signal processing.

The device also features a low input bias current and low offset voltage, which enhances its accuracy and makes it suitable for precision measurement and control systems. Its rail-to-rail input and output capability ensure maximum dynamic range, a significant advantage when dealing with analog signals close to the power supply rails.

Moreover, the OPA2349UA/2K5G4 is offered in a tape and reel form, with the suffix '2K5G4' indicating the packaging method, which facilitates automated manufacturing processes. This op-amp is also characterized for operation from -40°C to +125°C, ensuring reliable performance across a broad range of environmental conditions.

Whether you're designing for consumer electronics, medical devices, or industrial automation, the OPA2349UA/2K5G4 from Texas Instruments is a reliable and efficient choice that combines precision, low power, and small form factor to meet the stringent requirements of modern electronic applications.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5332 $50.6540
230+ $0.4375 $100.6250
355+ $0.4239 $150.4845
490+ $0.4102 $200.9980
635+ $0.3965 $251.7775
845+ $0.3555 $300.3975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,490 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess