EN
  • EN
  • DE

OPA2172QDGKRQ1

Part No OPA2172QDGKRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Amplifier 1 Circuit
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name OPA2172
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-45318-6, 296-45318-2, 296-45318-1, OPA2172QDGKRQ1-ND, -296-45318-1-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848267-OPA2172QDGKRQ1
Ultra Librarian 3D Model Ultra Librarian OPA2172QDGKRQ1 CAD Model

Description

OPA2172QDGKRQ1 Automotive Grade Operational Amplifier by Texas Instruments

The OPA2172QDGKRQ1 is a high-performance, automotive-grade operational amplifier designed by Texas Instruments to meet the rigorous standards of the automotive industry. This precision op-amp is suitable for a wide range of applications including sensor signal conditioning, power supply control, and motor control circuits in automotive environments.

Key Features:

  • Automotive Qualification: The OPA2172QDGKRQ1 is AEC-Q100 qualified, ensuring reliable operation in the harsh conditions typical of automotive applications.
  • Wide Supply Range: This operational amplifier operates from a supply voltage range of 4.5V to 36V, or ±2.25V to ±18V for split supplies, making it versatile for various automotive electrical systems.
  • Low Offset Voltage: It features a low offset voltage of just 150 µV, which is crucial for precision measurement and control tasks.
  • High Common-Mode Rejection Ratio (CMRR): With a CMRR of 114 dB, the OPA2172QDGKRQ1 can effectively reject common-mode signals and noise, ensuring signal integrity.
  • Robust ESD Protection: The device includes Electrostatic Discharge (ESD) protection, which is critical for maintaining functionality and longevity in the electrically noisy automotive environment.
  • Extended Temperature Range: It can operate over an extended temperature range from -40°C to +125°C, suitable for automotive applications that may experience extreme temperature variations.

Package and Availability:

The OPA2172QDGKRQ1 comes in an 8-pin VSSOP (DGK) package, which is compact and suitable for space-constrained applications. The device is available in tape and reel packaging, facilitating efficient assembly for high-volume automotive manufacturing.

Applications:

  • Automotive sensor signal conditioning
  • Electronic power steering
  • Automotive infotainment systems
  • Battery management systems
  • Power supply control circuits

Overall, the OPA2172QDGKRQ1 from Texas Instruments is a reliable and precise operational amplifier that meets the stringent requirements of the automotive industry, offering engineers a robust solution for a variety of electronic control systems within vehicles.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0846 $54.7614
18+ $5.6995 $102.5910
28+ $5.5070 $154.1960
40+ $5.1219 $204.8760
51+ $4.9293 $251.3943
64+ $4.7368 $303.1552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess