EN
  • EN
  • DE

OPA2171AQDGKRQ1

Part No OPA2171AQDGKRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-VSSOP
Family Name OPA2171
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number OPA2171AQDGKRQ1-ND, 296-43906-6, -296-43906-1-ND, 296-43906-1, 296-43906-2
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888084-OPA2171AQDGKRQ1
Ultra Librarian 3D Model Ultra Librarian OPA2171AQDGKRQ1 CAD Model

Description

Product Overview: Texas Instruments OPA2171AQDGKRQ1

The OPA2171AQDGKRQ1 from Texas Instruments is a robust, automotive-grade operational amplifier designed to meet the stringent requirements of the automotive industry. This high-performance op-amp is part of TI's "Q1" series, specifically engineered for automotive applications such as sensor amplification, power supply control, and motor control in the harsh environments found in vehicles.

Key Features

  • Wide Supply Range: The OPA2171AQDGKRQ1 operates from a 4.5V to 36V single supply or ±2.25V to ±18V dual supply, providing designers with flexibility in various automotive voltage environments.
  • Low Quiescent Current: With a typical low quiescent current of 475 µA, this op-amp is suitable for always-on applications, contributing to energy efficiency in automotive systems.
  • High Common-Mode Rejection Ratio (CMRR): Featuring a CMRR of 114 dB, the device ensures accurate signal amplification by minimizing the effect of unwanted common-mode signals.
  • Extended Temperature Range: The OPA2171AQDGKRQ1 is designed to operate in a wide temperature range from -40°C to +125°C, making it reliable in the extreme thermal conditions encountered in automotive applications.
  • Robust ESD Protection: This op-amp is equipped with an Electrostatic Discharge (ESD) protection system, ensuring resilience against sudden voltage spikes.

Package and Quality

The OPA2171AQDGKRQ1 is offered in an 8-pin VSSOP (DGK) package, which is compact and suitable for space-constrained applications. The device meets the automotive industry standard AEC-Q100 qualification for reliability, and its operational lifespan is enhanced by the Texas Instruments Zero-Defect quality initiative.

Applications

This versatile operational amplifier can be utilized in a wide range of automotive applications, including:

  • Electronic Power Steering (EPS)
  • Automotive Sensor Signal Conditioning
  • Battery Management Systems
  • Infotainment and Audio Systems
  • Automotive Camera Modules

With its combination of high performance, reliability, and design flexibility, the OPA2171AQDGKRQ1 is an excellent choice for automotive engineers seeking to enhance the capability and robustness of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.8941 $51.1407
57+ $1.7743 $101.1351
88+ $1.7143 $150.8584
126+ $1.5945 $200.9070
163+ $1.5345 $250.1235
204+ $1.4746 $300.8184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess