EN
  • EN
  • DE

OPA1662AIDGK

Part No OPA1662AIDGK
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AUDIO 2 CIRCUIT 8VSSOP / Audio Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series SoundPlus™
Package Tube
Amplifier Type Audio
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 17V/µs
Gain Bandwidth Product 22 MHz
Current - Input Bias 600 nA
Voltage - Input Offset 500 µV
Current - Supply 1.5mA (x2 Channels)
Current - Output / Channel 30 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number OPA1662
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names TEXTISOPA1662AIDGK,296-47712,2156-OPA1662AIDGK,OPA1662AIDGK-ND
Standard Package 80
Win Source Part Number 1151076-OPA1662AIDGK
Ultra Librarian 3D Model Ultra Librarian OPA1662AIDGK CAD Model

Description

Overview of Texas Instruments OPA1662AIDGK

The OPA1662AIDGK is a high-fidelity, low-noise operational amplifier designed by Texas Instruments (TI), a leader in semiconductor solutions. This op-amp is part of TI's OPAx662 family of devices, which are known for their excellent audio performance and wide supply range. The OPA1662AIDGK is particularly suitable for professional audio equipment, high-quality music playback systems, and any application requiring high linearity with low harmonic distortion.

Key Features

  • Ultra-Low Distortion: The OPA1662AIDGK boasts an exceptionally low total harmonic distortion plus noise (THD+N), making it ideal for high-end audio applications where purity of sound is paramount.
  • Low Noise: With its low voltage noise density, this op-amp minimizes background noise, ensuring a clear and detailed audio signal.
  • Wide Supply Range: The device operates over a wide supply range of ±1.5V to ±18V, or +3V to +36V on a single supply, providing flexibility in various circuit configurations.
  • Rail-to-Rail Output: The OPA1662AIDGK can swing to within millivolts of the supply rails, maximizing dynamic range in portable and battery-powered applications.
  • High Slew Rate: A high slew rate ensures that the op-amp can respond quickly to changes in the input signal, making it suitable for high-speed signal processing.

Applications

  • Professional Audio Equipment
  • High-Fidelity Music Playback Systems
  • Analog and Digital Mixing Consoles
  • Audio Pre-Amplifiers and Active Filters
  • Headphone Amplifiers

Package and Quality

The OPA1662AIDGK comes in a compact VSSOP-8 (DGK) package, which is ideal for space-constrained applications. Texas Instruments ensures high-quality manufacturing standards, and the product is designed to meet the rigorous demands of the professional audio industry.

In summary, the OPA1662AIDGK operational amplifier from Texas Instruments stands out with its exceptional audio performance, making it a top choice for designers and engineers looking to enhance audio quality in their applications. Its combination of low distortion, low noise, and versatility in supply voltage makes it a highly adaptable component for a wide range of high-fidelity audio solutions.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7075 $53.0625
155+ $0.6627 $102.7185
235+ $0.6403 $150.4705
340+ $0.5956 $202.5040
440+ $0.5732 $252.2080
545+ $0.5508 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98,252 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess