EN
  • EN
  • DE

OMAPL138EZWTA3R

Part No OMAPL138EZWTA3R
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description OMAP-L138 C6000 DSP ARM Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series OMAP-L1x
Packaging Reel - TR
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 375MHz
Co-Processors/DSP Signal Processing; C674x, System Control; CP15
RAM Controllers SDRAM
Graphics Acceleration No
Display & Interface Controllers LCD
Ethernet 10/100 Mbps (1)
SATA SATA 3Gbps (1)
USB USB 1.1 + PHY (1), USB 2.0 + PHY (1)
Voltage - I/O 1.8V, 3.3V
Operating Temperature Range -40°C ~ 105°C (TJ)
Security Features Boot Security, Cryptography
Package 361-LFBGA
Manufacturer Package 361-NFBGA (16x16)
Additional Interfaces HPI, I2C, McASP, McBSP, MMC/SD, SPI, UART
Win Source Part Number 1232961-OMAPL138EZWTA3R
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name OMAP-L138
Introduction Date August 22, 2014
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian OMAPL138EZWTA3R CAD Model

Description

The OMAPL138EZWTA3R is a versatile and powerful application processor developed by Texas Instruments, designed to meet the demanding requirements of modern embedded processing applications. This processor is part of the OMAP-L1x series, which is renowned for its high level of integration, robust multimedia capabilities, and efficient power consumption.

Key Features:

  • High-Performance Processing: At its core, the OMAPL138EZWTA3R features an ARM926EJ-S and a C674x DSP core, allowing it to handle complex algorithms and high-speed data processing with ease.
  • Integrated Peripherals: This processor comes with a range of integrated peripherals, including a 10/100 Mb/s Ethernet MAC, USB 2.0 OTG with PHY, and an LCD controller, facilitating the development of multimedia-rich applications.
  • Memory Flexibility: It supports a variety of memory interfaces, including DDR2, mDDR, and NAND/NOR Flash, providing designers with the flexibility to choose the best memory solution for their specific application requirements.
  • Advanced Audio: The OMAPL138EZWTA3R boasts a high-quality audio subsystem, which includes an Audio Serial Port (ASP), making it an ideal choice for applications requiring advanced audio processing and playback capabilities.

Applications:

The OMAPL138EZWTA3R processor is designed to cater to a wide range of applications, such as:

  • Industrial automation and control systems
  • Portable data terminals
  • Medical imaging devices
  • Test and measurement equipment
  • Audio conferencing systems

Development Support:

Texas Instruments provides comprehensive development support for the OMAPL138EZWTA3R, including evaluation modules, software development kits, and a robust online community. This support helps to accelerate the development process and reduce time-to-market for products incorporating this advanced processor.

Quality and Reliability:

As with all Texas Instruments products, the OMAPL138EZWTA3R is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding applications. Its low-power consumption also makes it an environmentally friendly choice for energy-conscious designs.

You May Also Be Interested in

Texas Instruments
INTERNET OF THINGS (IOT) AND GAT
Lowest to $27.6493
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 432BGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
NXP / Nexperia
IC MPU MPC86XX 1.067GHZ 1023BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.7864 $51.7864
3+ $42.4915 $127.4745
4+ $41.1636 $164.6544
6+ $39.8357 $239.0142
7+ $38.5079 $269.5553
9+ $34.5243 $310.7187
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess