EN
  • EN
  • DE

OMAP3530ECUS72

Part No OMAP3530ECUS72
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU OMAP-35XX 720MHZ 423FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 720MHz 423-FCBGA (16x16)
Manufacturer Texas Instruments
Series OMAP-35xx
Package Tray
Core Processor ARM® Cortex®-A8
Speed 720MHz
Operating Temperature Range 0°C ~ 90°C (TJ)
Package 423-LFBGA, FCBGA
Case / Package 423-FCBGA (16x16)
Family Name OMAP3530
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 TI
HTSUS 8542.31.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929574-OMAP3530ECUS72
Ultra Librarian 3D Model Ultra Librarian OMAP3530ECUS72 CAD Model

Description

The OMAP3530ECUS72 is a versatile and powerful applications processor developed by Texas Instruments, designed to meet the demanding requirements of modern embedded and mobile applications. This integrated device is part of the OMAP™ 3 processor family, which is renowned for its high processing power, multimedia capabilities, and low power consumption.

Key Features:

  • Advanced Dual-Core Architecture: At the heart of OMAP3530ECUS72 lies a dual-core ARM Cortex-A8 processor capable of speeds up to 720 MHz. This core is complemented by a TMS320C64x+™ DSP for additional processing power, making it ideal for multitasking and multimedia applications.
  • Integrated Graphics Processing: The device includes a PowerVR™ SGX graphics accelerator which supports OpenGL ES 2.0, enabling it to handle complex graphics and deliver a rich user experience in gaming and interactive applications.
  • High-Definition Video Support: OMAP3530ECUS72 supports high-definition (HD) video playback and recording, which is a testament to its multimedia prowess. This makes it suitable for portable media players, digital signage, and other video-intensive applications.
  • Robust Connectivity: The processor is equipped with a range of connectivity options including USB 2.0 OTG, HS USB 2.0 Host, and more, ensuring seamless integration with various peripherals and devices.
  • Low Power Consumption: Despite its performance capabilities, the OMAP3530ECUS72 is designed for power efficiency, making it suitable for battery-powered devices where longevity is crucial.
  • Extensive Memory Interface: It features a comprehensive memory interface supporting DDR and NAND memory, which allows for flexible and scalable memory options to meet different application needs.

Applications:

The OMAP3530ECUS72 is a highly adaptable processor that can be deployed across a wide range of applications. Its typical use cases include:

  • Smartphones and Tablet Computers
  • Portable Media Players
  • Automotive Infotainment Systems
  • Industrial Control Systems
  • Medical Devices
  • Home Automation and Security Systems

In summary, the OMAP3530ECUS72 from Texas Instruments is a high-performance, feature-rich applications processor that offers an optimal balance between power and efficiency. Its robust architecture and multimedia capabilities make it an excellent choice for developers looking to create sophisticated and cutting-edge products.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
IBM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.7550 $85.7550
2+ $83.0752 $166.1504
3+ $80.3954 $241.1862
4+ $77.7155 $310.8620
5+ $69.6760 $348.3800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,298 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess