EN
  • EN
  • DE

NS16C552V

Part No NS16C552V
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 259611-NS16C552V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NS16C552V CAD Model

Description

The NS16C552V is a highly advanced and sophisticated integrated circuit product developed by Texas Instruments, a globally renowned American technology company that specializes in designing and manufacturing semiconductors and various integrated circuits.

  • Manufacturer: Texas Instruments
  • Device Type: Dual Universal Asynchronous Receiver/Transmitter (UART)
  • FIFO: 16-byte FIFOs for transmit and receive channels
  • Channels: Two independent UART channels
  • Configuration: Each UART channel can be independently configured for different data rates, data formats, and communication protocols
  • Integration: High level of integration with various functions and features on a single chip
  • Power Supply Voltages: Wide range of power supply voltages supported

You May Also Be Interested in

NEC
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess