EN
  • EN
  • DE

NM27C040Q-120

Part No NM27C040Q-120
Manufacturer Texas Instruments
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Texas Instruments
Win Source Part Number 338169-NM27C040Q-120
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NM27C040Q-120 CAD Model

Description

The NM27C040Q-120 is a high-quality, advanced technology product from Texas Instruments, a leading global semiconductor company renowned for its innovative and reliable products.

  • Description: The NM27C040Q-120 is a 4 Megabit (524,288 words by 8 bits) CMOS EPROM that is designed to offer excellent performance and superior functionality.
  • Operation: This product operates from a single +5V supply, and its static design eliminates the need for external clocks or timing strobes, with CMOS circuitry reducing power consumption and providing for greater reliability.
  • Organization: The NM27C040Q-120 is organized as 524,288 words by 8 bits (4 Mbit), allowing a large amount of data to be stored and accessed efficiently.
  • Access Time: The NM27C040Q-120 also features an access time of 120 ns, which ensures swift data retrieval and enhances overall system performance.
  • Applications: This makes it an excellent choice for use in a wide range of applications, including microprocessor systems, personal computers, telecommunications, and industrial control systems.
  • Programming Voltage: One of the key features of the NM27C040Q-120 is its programming voltage of 12.75V ± 0.25V.
  • Programmer compatibility: This feature ensures that the device can be programmed using widely available EPROM programmers.
  • Pinout: Furthermore, the product has a standard JEDEC pinout, which makes it compatible with other standard devices and thus easy to integrate into various systems.
  • Features: The NM27C040Q-120 is also designed to be highly reliable, with features such as output enable and program enable control lines, and a program inhibit mode that allows byte-by-byte programming.
  • Detection: It also has a data polling feature that provides a software method of detecting the end of the programming cycle.
  • Package: In terms of physical specifications, the NM27C040Q-120 comes in a 32-pin plastic DIP package.

You May Also Be Interested in

Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1103 $53.4339
30+ $3.3726 $101.1780
46+ $3.2672 $150.2912
64+ $3.1618 $202.3552
82+ $3.0564 $250.6248
110+ $2.7402 $301.4220
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess